BC-DUBLIN-H -- DARK SKY COMPLIANT LUMINARIES
Niland Company
Dark Sky Compliant Luminaries
BC-DUBLIN-H
Description
Features:
Boston Common Series
A356 Aluminum3/16"
Minimum wall thickness
UL-listed for wet location
HID listings
30°C/ -20°F Starting
Description
Features:
Boston Common Series
A356 Aluminum3/16"
Minimum wall thickness
UL-listed for wet location
HID listings
30°C/ -20°F Starting
Suppliers
Features:
Boston Common Series
A356 Aluminum3/16"
Minimum wall thickness
UL-listed for wet location
HID listings
30°C/ -20°F Starting
Features:
- Boston Common Series
- A356 Aluminum3/16"
- Minimum wall thickness
- UL-listed for wet location
- HID listings
- 30°C/ -20°F Starting
Supplier's Site
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
BC-DUBLIN-H |
|
Product Name
|
Dark Sky Compliant Luminaries |
|
Application
|
Outdoor
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial; Residential
Fixture Type
Enclosure Lights; Other; LED Light
Lamp Type
LED
View Details
Application
Industrial
Lamp Type
LED
Voltage
220 volts
View Details
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details
Lamp Type
LED
Lighting Fixture Dimensions
573 mm(L)
View Details