Niland Company Datasheets for Lighting Fixtures
Lighting fixtures produce artificial light in industrial areas or workspaces.
Lighting Fixtures: Learn more
| Product Name | Notes |
|---|---|
| 2, 3, 4 or 5 Lamp Options - Wall Mountable Sonce Options - Integral 3 inch Tennons - Custom Options Available These decorative arm brackets are designed to fit any... | |
| Cast Iron Poles and bases mated with fluted steel poles are featured here. These are municipal grade light poles meant for life in busy downtown environments. Cast Iron Lamp Posts... | |
| Dark sky friendly luminaires with good cut-off characteristics produce less light pollution and distribute a greater portion of their output into usable lighting zones. This is not only more efficient,... | |
| Features: Aspen Series Luminaire - Top Mount | |
| Features: Tawas Series Pole/Arm/Luminaire | |
| Features: 25' Tapered Octangonal Pole Cast Aluminum Wrap around Base | |
| Features: A356 Aluminum 3/16" Minimum wall thickness UL-listed for wet location HID listings 30°C/ -20°F Starting | |
| Features: Available as Complete Fixtures or Retrofits for Existing No Electrodes or Filaments Ultra Long Life (Up to 100,000 hours) Electronic Control Instant Restart | |
| Features: Barcelona fixture from twilight series. A356 Aluminum. Horizontal twist lock reflector | |
| Features: Barcelona fixture from twilight series A356 Aluminum Rooftop Optics Horizontal twist lock reflector | |
| Features: Boston Common Series A356 Aluminum3/16" Minimum wall thickness UL-listed for wet location HID listings 30°C/ -20°F Starting | |
| Features: Boston Common Series A356 Aluminum3/16" Minimum wall thickness UL-listed for wet location HID listings 30°C/ -20°F Starting | |
| Features: Boston Common Series A356 Aluminum 3/16" Minimum wall thickness UL-listed for wet location HID listings 30°C/ -20°F Starting | |
| Features: Boston Common Series A356 Aluminum 3/16" Minimum wall thickness UL-listed for wet location HID listings 30°C/ -20°F Starting Twist lock reflector | |
| Features: Boston Common Series A356 Aluminum 3/16" Minimum wall thickness UL-listed for wet location HID listings 30°C/ -20°F Starting Twist lock reflector | |
| Features: Capitol Series A356 Aluminum 3/16" Minimum wall thickness UL-listed for wet location HID listings 30°C/ -20°F Starting | |
| Features: Crisp White Light Up to 62% Electricity Savings Available as Type II, III or V 40ft Maximum Height (90 Individual High Power LEDs) with up to 250 watts equivalent... | |
| Features: Crisp White Light Up to 62% Electricity Savings Available as Type II, III or V 40ft Maximum Height (90 Individual High Power LEDs) with up to 250 watts equivelant... | |
| Features: Crisp White Light Up to 62% Electricity Savings Available as Type II, III or V 40ft Maximum Height (90 Individual High Power LEDs)with up to 250 watts equivalent IP... | |
| Features: Crisp White Light Up to 62% Electricity Savings Available as Type II, III or V 40ft Maximum Height 90 Individual High Power LEDs with up to 250 watts equivalent... | |
| Features: Dark Sky Reflector Retrofit High Downlight Efficiency Low Uplight Levels Easy to Install, Self Collapsing Design Easy Access for Lamp replacement Made of High Heat Resin Self Postitioning and... | |
| Features: Parisian Series Flat A356 Aluminum 3/16" Minimum wall thickness UL-listed for wet location HID listings 30°C/ -20°F Starting Twist lock reflector | |
| Features: Santa Cruz fixture from twilight series A356 Aluminum Horizontal twist lock reflector | |
| Features: Self-Cleaning Heat Sinks Supreme Heat Ventilation Crisp White Light Up to 62% Electricity Savings Available as Type II, III or V 40ft Maximum Mounting Height 90 Individual High Power... | |
| Features: Supreme Heat Ventilation Crisp White Light Up to 62% Electricity Savings Available as Type II, III or V 40ft Maximum Mounting Height 90 Individual High Power LEDs with up... | |
| The most comprehensive assortment of nostalgic luminaires in the industry is featured here. We can duplicate any historic post top luminaire from as little as an old photograph. All Niland... | |
| The most popular of all our numerous combinations of historic light poles are featured here. These standard packages are more affordable because we stock many of these items. Quick ship... |