Nichicon (America) Corporation Aluminum Electrolytic Capacitors LLS2W331MELB

Description
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-2615-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-2615-ND
Aluminum Electrolytic Capacitors 493-2615-ND
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 8467218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8467218
Aluminium Capacitors 8467218
Capacitor Snap-in Series LS 330uF 450V

Capacitor Snap-in Series LS 330uF 450V

Supplier's Site
Aluminium Capacitors - 1671498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1671498
Aluminium Capacitors 1671498
Capacitor Snap-in Series LS 330uF 450V

Capacitor Snap-in Series LS 330uF 450V

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - LLS2W331MELB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
LLS2W331MELB
Capacitors - Aluminum Electrolytic Capacitors LLS2W331MELB
CAP ALUM 330UF 20% 450V SNAP

CAP ALUM 330UF 20% 450V SNAP

Supplier's Site
Aluminum Electrolytic Capacitor 330Uf, 450V, 20%, Snap-In; Capacitance Nichicon - 54K6760 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 450V, 20%, Snap-In; Capacitance Nichicon
54K6760
Aluminum Electrolytic Capacitor 330Uf, 450V, 20%, Snap-In; Capacitance Nichicon 54K6760
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 450V, 20%, SNAP-IN; Capacitance:330µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 450V, 20%, SNAP-IN; Capacitance:330µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet
CAP ALUM 330UF 20% 450V SNAP - 555-LLS2W331MELB - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 330UF 20% 450V SNAP
555-LLS2W331MELB
CAP ALUM 330UF 20% 450V SNAP 555-LLS2W331MELB
CAP ALUM 330UF 20% 450V SNAP

CAP ALUM 330UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-2615-ND 8467218 LLS2W331MELB 54K6760 555-LLS2W331MELB
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 330Uf, 450V, 20%, Snap-In; Capacitance Nichicon CAP ALUM 330UF 20% 450V SNAP
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Snap-In
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers