Nichicon (America) Corporation Cap, Tantalum, 220Uf, 6.3V, Case B; Capacitance Avx/nichicon F930J227KBA

Description
CAP, TANTALUM, 220UF, 6.3V, CASE B; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:266mA RoHS Compliant: Yes
Datasheet
Description
CAP, TANTALUM, 220UF, 6.3V, CASE B; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:266mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Tantalum, 220Uf, 6.3V, Case B; Capacitance Avx/nichicon - 82AC9101 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 220Uf, 6.3V, Case B; Capacitance Avx/nichicon
82AC9101
Cap, Tantalum, 220Uf, 6.3V, Case B; Capacitance Avx/nichicon 82AC9101
CAP, TANTALUM, 220UF, 6.3V, CASE B; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:266mA RoHS Compliant: Yes

CAP, TANTALUM, 220UF, 6.3V, CASE B; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:266mA RoHS Compliant: Yes

Supplier's Site Datasheet
New Smd Standard Pl / T&r Rohs Compliant Avx/nichicon - 88T9389 - Newark, An Avnet Company
Chicago, IL, United States
New Smd Standard Pl / T&r Rohs Compliant Avx/nichicon
88T9389
New Smd Standard Pl / T&r Rohs Compliant Avx/nichicon 88T9389
NEW SMD STANDARD PL / T&R ROHS COMPLIANT: YES

NEW SMD STANDARD PL / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 82AC9101 88T9389
Product Name Cap, Tantalum, 220Uf, 6.3V, Case B; Capacitance Avx/nichicon New Smd Standard Pl / T&r Rohs Compliant Avx/nichicon
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details