NIC Components Corp. SMD 120uF 0.015 Ohm 3000mA Capacitor NSP121M4D3TRF

Description
Cap Aluminum Polymer 120uF 4VDC 20% (7.3 X 4.3 X 2.8mm) SMD 0.015 Ohm 3000mA 1000h 105C T/R Product overview: NSP121M4D3TRF from NIC Components Corp is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 0.015 Ohm, 3000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 0.015 Ohm, 3000mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-NSP121M4D3TRF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Aluminum Polymer 120uF 4VDC 20% (7.3 X 4.3 X 2.8mm) SMD 0.015 Ohm 3000mA 1000h 105C T/R Product overview: NSP121M4D3TRF from NIC Components Corp is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 0.015 Ohm, 3000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 0.015 Ohm, 3000mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-NSP121M4D3TRF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 120uF 0.015 Ohm 3000mA Capacitor
58-NSP121M4D3TRF
SMD 120uF 0.015 Ohm 3000mA Capacitor 58-NSP121M4D3TRF
Cap Aluminum Polymer 120uF 4VDC 20% (7.3 X 4.3 X 2.8mm) SMD 0.015 Ohm 3000mA 1000h 105C T/R Product overview: NSP121M4D3TRF from NIC Components Corp is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 0.015 Ohm, 3000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 0.015 Ohm, 3000mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-NSP121M4D3TRF can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 120uF 4VDC 20% (7.3 X 4.3 X 2.8mm) SMD 0.015 Ohm 3000mA 1000h 105C T/R Product overview: NSP121M4D3TRF from NIC Components Corp is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 0.015 Ohm, 3000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 0.015 Ohm, 3000mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-NSP121M4D3TRF can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - NSP121M4D3TRF - 970494-NSP121M4D3TRF - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - NSP121M4D3TRF
970494-NSP121M4D3TRF
Aluminum Capacitors - NSP121M4D3TRF 970494-NSP121M4D3TRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970494-NSP121M4D3TRF Packaging: Tape & Reel Length: 7.3 mm Mounting: SMD (SMT) Capacitance: 120 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 15 mΩ Ripple Current: 3 A Height: 2.8 mm Categories: Aluminum Capacitors Case / Package: Aluminum Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 4.3 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970494-NSP121M4D3TRF
Packaging: Tape & Reel
Length: 7.3 mm
Mounting: SMD (SMT)
Capacitance: 120 µF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 15 mΩ
Ripple Current: 3 A
Height: 2.8 mm
Categories: Aluminum Capacitors
Case / Package: Aluminum
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 4.3 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 58-NSP121M4D3TRF 970494-NSP121M4D3TRF
Product Name SMD 120uF 0.015 Ohm 3000mA Capacitor Aluminum Capacitors - NSP121M4D3TRF
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 106SML050MQ5 - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers