The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications operating from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for uniform heat dissipation in any mounting orientation. The part 101C413U050BC2B is a 41,000 µF, 50 Vdc unit with a 2 x 4 1/8 inch case size, 7.2 mΩ ESR at 25 °C, and 28.2 A ripple current at 85 °C. It has a 5,000 hour load life at full load and 105 °C, with capacitance tolerance of -10% to +50%. The terminal is a high current stud mount with an M12 thread and torque rating of 50 in∙lb (5.65 N∙m).
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications operating from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for uniform heat dissipation in any mounting orientation. The part 101C413U050BC2B is a 41,000 µF, 50 Vdc unit with a 2 x 4 1/8 inch case size, 7.2 mΩ ESR at 25 °C, and 28.2 A ripple current at 85 °C. It has a 5,000 hour load life at full load and 105 °C, with capacitance tolerance of -10% to +50%. The terminal is a high current stud mount with an M12 thread and torque rating of 50 in∙lb (5.65 N∙m).