NIC Components Corp. Ceramic Capacitors NMC1206X5R476M6.3TRPLPF

Description
CAP SMT120647F6.3VDC
Request a Quote Datasheet
Description
CAP SMT120647F6.3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC1206X5R476M6.3TRPLPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT120647F6.3VDC

CAP SMT120647F6.3VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC1206X5R476M6.3TRPLPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT120647F6.3VDC

CAP SMT120647F6.3VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC1206X5R476M6.3TRPLPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT120647F6.3VDC

CAP SMT120647F6.3VDC

Buy Now Datasheet
Cap, 47Uf, 6.3V, Mlcc, 1206; Capacitance Nic Components - 18AH4594 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Mlcc, 1206; Capacitance Nic Components
18AH4594
Cap, 47Uf, 6.3V, Mlcc, 1206; Capacitance Nic Components 18AH4594
CAP, 47UF, 6.3V, MLCC, 1206; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

CAP, 47UF, 6.3V, MLCC, 1206; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 6.3V, Mlcc, 1206; Capacitance Nic Components - 18AH4595 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Mlcc, 1206; Capacitance Nic Components
18AH4595
Cap, 47Uf, 6.3V, Mlcc, 1206; Capacitance Nic Components 18AH4595
CAP, 47UF, 6.3V, MLCC, 1206; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

CAP, 47UF, 6.3V, MLCC, 1206; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC1206X5R476M6.3TRPLPFTR-ND 4988-NMC1206X5R476M6.3TRPLPFDKR-ND 18AH4594
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 47Uf, 6.3V, Mlcc, 1206; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 106XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers