The 106XMPL025MG19 is a surface-mount aluminum polymer capacitor with a rated voltage of 25 VDC, capacitance of 10 µF, and dimensions of 7.3 mm × 4.3 mm × 2 mm. It has a maximum ESR of 9.9472 Ω at 120 Hz and 20°C, a maximum ripple current of 75 mA at 100 kHz and 105°C, and a maximum leakage current of 40 µA at 25°C. The device operates from -55°C to +105°C, meets RoHS compliance, and uses halogen-free epoxy. It is rated for 2000 hours of load life at 105°C and 500 hours of moisture resistance at 60°C and 90% RH.
Datasheet Summary Powered by GS/AI
The 106XMPL025MG19 is a surface-mount aluminum polymer capacitor with a rated voltage of 25 VDC, capacitance of 10 µF, and dimensions of 7.3 mm × 4.3 mm × 2 mm. It has a maximum ESR of 9.9472 Ω at 120 Hz and 20°C, a maximum ripple current of 75 mA at 100 kHz and 105°C, and a maximum leakage current of 40 µA at 25°C. The device operates from -55°C to +105°C, meets RoHS compliance, and uses halogen-free epoxy. It is rated for 2000 hours of load life at 105°C and 500 hours of moisture resistance at 60°C and 90% RH.