NIC Components Corp. Aluminum Electrolytic Capacitors NACE2R2M50V4X5.5TR15F

Description
CAP ALUM 2.2UF 20% 50V SMD
Request a Quote Datasheet
Description
CAP ALUM 2.2UF 20% 50V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4988-NACE2R2M50V4X5.5TR15FTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4988-NACE2R2M50V4X5.5TR15FTR-ND
Aluminum Electrolytic Capacitors 4988-NACE2R2M50V4X5.5TR15FTR-ND
CAP ALUM 2.2UF 20% 50V SMD

CAP ALUM 2.2UF 20% 50V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4988-NACE2R2M50V4X5.5TR15FCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4988-NACE2R2M50V4X5.5TR15FCT-ND
Aluminum Electrolytic Capacitors 4988-NACE2R2M50V4X5.5TR15FCT-ND
CAP ALUM 2.2UF 20% 50V SMD

CAP ALUM 2.2UF 20% 50V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4988-NACE2R2M50V4X5.5TR15FDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4988-NACE2R2M50V4X5.5TR15FDKR-ND
Aluminum Electrolytic Capacitors 4988-NACE2R2M50V4X5.5TR15FDKR-ND
CAP ALUM 2.2UF 20% 50V SMD

CAP ALUM 2.2UF 20% 50V SMD

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4988-NACE2R2M50V4X5.5TR15FTR-ND 4988-NACE2R2M50V4X5.5TR15FDKR-ND
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 107SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details