Cornell Dubilier Aluminum Electrolytic 107SMH6R3M

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking applications, with a rated voltage of 6.3 VDC and capacitance of 100 µF, in a 6.3 mm diameter by 5.4 mm length cylindrical package. It operates over a temperature range of -55°C to +105°C, has a capacitance tolerance of +20%, and meets 1000-hour load life and shelf life specifications at rated voltage and 85°C, respectively. Maximum ESR is 4.642 Ω at 120 Hz and 20°C, with a ripple current rating of 71 mA RMS at 105°C. The part withstands soldering heat exposure at 250°C for 30 seconds with specified limits on capacitance change, dissipation factor, and leakage current.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking applications, with a rated voltage of 6.3 VDC and capacitance of 100 µF, in a 6.3 mm diameter by 5.4 mm length cylindrical package. It operates over a temperature range of -55°C to +105°C, has a capacitance tolerance of +20%, and meets 1000-hour load life and shelf life specifications at rated voltage and 85°C, respectively. Maximum ESR is 4.642 Ω at 120 Hz and 20°C, with a ripple current rating of 71 mA RMS at 105°C. The part withstands soldering heat exposure at 250°C for 30 seconds with specified limits on capacitance change, dissipation factor, and leakage current.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 107SMH6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
107SMH6R3M
Aluminum Electrolytic 107SMH6R3M
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 107SMH6R3M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
107SMH6R3M
Capacitors - Aluminum Electrolytic Capacitors 107SMH6R3M
CAP ALUM 100UF 20% 6.3V SMD

CAP ALUM 100UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 107SMH6R3M 107SMH6R3M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 334SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T250CJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C552U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers