ValvTechnologies, Inc. Coking Valves Switch Valves

Description
The delayed coker process is a batch process, one of the most hostile environments in the refinery - due to the abrasive/ erosive, properties of the coke by-product and high temperature reactions. Valves are cycled frequently and failure can lead to a complete shutdown of a unit, resulting in large process and financial costs. Optimizing valve life-cycle is critical to operational efficiency.
Request a Quote
Description
The delayed coker process is a batch process, one of the most hostile environments in the refinery - due to the abrasive/ erosive, properties of the coke by-product and high temperature reactions. Valves are cycled frequently and failure can lead to a complete shutdown of a unit, resulting in large process and financial costs. Optimizing valve life-cycle is critical to operational efficiency.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Switch valves are designed for delayed coking service in oil refineries, directing hot feed between two drums and providing a bypass position to divert flow to the fractionator. The valves are sized 8 to 18 inches, rated ANSI 9000 and ANSI 900 with 600 connections, and constructed from A217 Gr. C12, F9, or 347SS materials. Stem packing consists of Belleville-loaded Grafoil with purged lantern ring, meeting ISO 15848 Rate B and zero-leakage testing. Two purge connections prevent coking, and flanged connections are an available option.

Datasheet Summary
Powered by GS/AI

Switch valves are designed for delayed coking service in oil refineries, directing hot feed between two drums and providing a bypass position to divert flow to the fractionator. The valves are sized 8 to 18 inches, rated ANSI 9000 and ANSI 900 with 600 connections, and constructed from A217 Gr. C12, F9, or 347SS materials. Stem packing consists of Belleville-loaded Grafoil with purged lantern ring, meeting ISO 15848 Rate B and zero-leakage testing. Two purge connections prevent coking, and flanged connections are an available option.

Suppliers

Company
Product
Description
Supplier Links
Coking Valves - Switch Valves - ValvTechnologies, Inc.
Houston, TX, United States
Coking Valves
Switch Valves
Coking Valves Switch Valves
The delayed coker process is a batch process, one of the most hostile environments in the refinery - due to the abrasive/ erosive, properties of the coke by-product and high temperature reactions. Valves are cycled frequently and failure can lead to a complete shutdown of a unit, resulting in large process and financial costs. Optimizing valve life-cycle is critical to operational efficiency.

The delayed coker process is a batch process, one of the most hostile environments in the refinery - due to the abrasive/ erosive, properties of the coke by-product and high temperature reactions. Valves are cycled frequently and failure can lead to a complete shutdown of a unit, resulting in large process and financial costs. Optimizing valve life-cycle is critical to operational efficiency.

Supplier's Site Datasheet

Technical Specifications

  ValvTechnologies, Inc.
Product Category Industrial Valves
Product Number Switch Valves
Product Name Coking Valves
Valve Type Choke Valves
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
V Series Metal Seated Ball Valves - V1-R: 5/8” – 4” - ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details
Parallel Slide Gate Seat-Protected Valves - IsoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Gate
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; LP Gas; Steam
View Details
V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details