NextGen Components, Inc. Resonators CD2M00000SF200

Description
2MHZ CERAMIC RESONATOR 3PIN 5% T
Request a Quote Datasheet
Description
2MHZ CERAMIC RESONATOR 3PIN 5% T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 4979-CD2M00000SF200CT-ND - DigiKey
Thief River Falls, MN, United States
2MHZ CERAMIC RESONATOR 3PIN 5% T

2MHZ CERAMIC RESONATOR 3PIN 5% T

Buy Now Datasheet
Resonators - 4979-CD2M00000SF200TB-ND - DigiKey
Thief River Falls, MN, United States
2MHZ CERAMIC RESONATOR 3PIN 5% T

2MHZ CERAMIC RESONATOR 3PIN 5% T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 4979-CD2M00000SF200CT-ND
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-20-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
5 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details