Knowles Cavity Resonators

Description
DLI’s Cavity Resonators provide an ideal solution for high performance, low-cost microwave, or millimeter wave oscillators. The patented high-Q cavity resonator devices are fully shielded and designed on our temperature stable, high dielectric constant ceramics. An equivalent circuit modeling tool was developed that enables optimization of resonator based oscillator designs and constrains circuit element values to realizable combinations. Below are example models at 8 GHz. Two models are shown using CF ceramic, one using FS, and one using CG. Frequencies of resonator designs range from <1.0 to >67 GHz and can be customized for either solder-surface mount or chip and wire applications. High reliability thin film gold metallization is employed and frequency tolerances as low as 0.1% are attainable. Applications Systems: Circuits Automotive: Microwave & Millimeter-Wave Oscillators Radar: Fundamental Fixed Frequency Oscillators-Ultra-lo w Phase Noise (former solution: expensive DRO's and multiplied-up crystal or SAW based device with decreased performance) Communications: Narrow-Band Tunable VCO or Phase Locked Oscillators (typically ± 3% tuning)(former solution: varactor tuned expensive DRO) Military: Integration of high performance Oscillators directly on the system motherboard without the expense and complexity of sub assemblies, housing and labor intensive operations typical of former solutions. Instrumentation: Narrow bandwidth low loss filters (former solution: low loss SAW devices with frequency limitation and poor performance)
Request a Quote
Description
DLI’s Cavity Resonators provide an ideal solution for high performance, low-cost microwave, or millimeter wave oscillators. The patented high-Q cavity resonator devices are fully shielded and designed on our temperature stable, high dielectric constant ceramics. An equivalent circuit modeling tool was developed that enables optimization of resonator based oscillator designs and constrains circuit element values to realizable combinations. Below are example models at 8 GHz. Two models are shown using CF ceramic, one using FS, and one using CG. Frequencies of resonator designs range from <1.0 to >67 GHz and can be customized for either solder-surface mount or chip and wire applications. High reliability thin film gold metallization is employed and frequency tolerances as low as 0.1% are attainable. Applications Systems: Circuits Automotive: Microwave & Millimeter-Wave Oscillators Radar: Fundamental Fixed Frequency Oscillators-Ultra-lo w Phase Noise (former solution: expensive DRO's and multiplied-up crystal or SAW based device with decreased performance) Communications: Narrow-Band Tunable VCO or Phase Locked Oscillators (typically ± 3% tuning)(former solution: varactor tuned expensive DRO) Military: Integration of high performance Oscillators directly on the system motherboard without the expense and complexity of sub assemblies, housing and labor intensive operations typical of former solutions. Instrumentation: Narrow bandwidth low loss filters (former solution: low loss SAW devices with frequency limitation and poor performance)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cavity Resonators -  - Knowles
Cazenovia, NY, United States
Cavity Resonators
Cavity Resonators
DLI’s Cavity Resonators provide an ideal solution for high performance, low-cost microwave, or millimeter wave oscillators. The patented high-Q cavity resonator devices are fully shielded and designed on our temperature stable, high dielectric constant ceramics. An equivalent circuit modeling tool was developed that enables optimization of resonator based oscillator designs and constrains circuit element values to realizable combinations. Below are example models at 8 GHz. Two models are shown using CF ceramic, one using FS, and one using CG. Frequencies of resonator designs range from <1.0 to >67 GHz and can be customized for either solder-surface mount or chip and wire applications. High reliability thin film gold metallization is employed and frequency tolerances as low as 0.1% are attainable. Applications Systems: Circuits Automotive: Microwave & Millimeter-Wave Oscillators Radar: Fundamental Fixed Frequency Oscillators-Ultra-lo w Phase Noise (former solution: expensive DRO's and multiplied-up crystal or SAW based device with decreased performance) Communications: Narrow-Band Tunable VCO or Phase Locked Oscillators (typically ± 3% tuning)(former solution: varactor tuned expensive DRO) Military: Integration of high performance Oscillators directly on the system motherboard without the expense and complexity of sub assemblies, housing and labor intensive operations typical of former solutions. Instrumentation: Narrow bandwidth low loss filters (former solution: low loss SAW devices with frequency limitation and poor performance)

DLI’s Cavity Resonators provide an ideal solution for high performance, low-cost microwave, or millimeter wave oscillators. The patented high-Q cavity resonator devices are fully shielded and designed on our temperature stable, high dielectric constant ceramics.

An equivalent circuit modeling tool was developed that enables optimization of resonator based oscillator designs and constrains circuit element values to realizable combinations. Below are example models at 8 GHz. Two models are shown using CF ceramic, one using FS, and one using CG.

Frequencies of resonator designs range from <1.0 to >67 GHz and can be customized for either solder-surface mount or chip and wire applications. High reliability thin film gold metallization is employed and frequency tolerances as low as 0.1% are attainable.

Applications

Systems: Circuits

Automotive: Microwave & Millimeter-Wave Oscillators

Radar: Fundamental Fixed Frequency Oscillators-Ultra-low Phase Noise (former solution: expensive DRO's and multiplied-up crystal or SAW based device with decreased performance)

Communications: Narrow-Band Tunable VCO or Phase Locked Oscillators (typically ± 3% tuning)(former solution: varactor tuned expensive DRO)

Military: Integration of high performance Oscillators directly on the system motherboard without the expense and complexity of sub assemblies, housing and labor intensive operations typical of former solutions.

Instrumentation: Narrow bandwidth low loss filters (former solution: low loss SAW devices with frequency limitation and poor performance)

Supplier's Site

Technical Specifications

  Knowles
Product Category Resonators
Product Name Cavity Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details