ECS Inc. International Ceramic Resonators ECS-CR2-B

Description
When you purchase electronic components, like ceramic resonators, from ECS Inc., you’ll receive a highly reliable product with long-term stability. All ceramic products designed by ECS Inc. feature low-series resistance, precision frequency selection and stable frequency tolerance within their specified temperature range. Ceramic resonators are as stable and reliable as crystal oscillators, but can be used in even more applications. They do not have polarity and leads can be mounted interchangeably. Because they’re also available in a wider range of frequencies, not just 3.57 MHz, you’ll find one from ECS Inc. that suits your project and budget. See for yourself why ECS Inc. ceramic resonators should be your top choice for your application. Request a sample.
Request a Quote
Description
When you purchase electronic components, like ceramic resonators, from ECS Inc., you’ll receive a highly reliable product with long-term stability. All ceramic products designed by ECS Inc. feature low-series resistance, precision frequency selection and stable frequency tolerance within their specified temperature range. Ceramic resonators are as stable and reliable as crystal oscillators, but can be used in even more applications. They do not have polarity and leads can be mounted interchangeably. Because they’re also available in a wider range of frequencies, not just 3.57 MHz, you’ll find one from ECS Inc. that suits your project and budget. See for yourself why ECS Inc. ceramic resonators should be your top choice for your application. Request a sample.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-CR2-B is a chip-type SMD ceramic resonator with built-in load capacitors, designed as a low-cost frequency control solution where absolute frequency accuracy is not critical. It operates from 8.00 to 40.00 MHz with a frequency stability of ±0.5% over the temperature range of -20°C to +80°C and ±0.3% aging over ten years. The equivalent series resistance is 25 Ω for frequencies 8.00-13.00 MHz and 40 Ω for 13.10-40.00 MHz. Built-in capacitance is 30 pF for the lower range and 15 pF for the higher range. The component has a minimum insulation resistance of 100 MΩ at 10 VDC and is packaged in a tape and reel format. It measures 4.1 ± 0.2 mm in length, 1.5 ± 0.2 mm in width, and 0.7 ± 0.2 mm in height. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ECS-CR2-B is a chip-type SMD ceramic resonator with built-in load capacitors, designed as a low-cost frequency control solution where absolute frequency accuracy is not critical. It operates from 8.00 to 40.00 MHz with a frequency stability of ±0.5% over the temperature range of -20°C to +80°C and ±0.3% aging over ten years. The equivalent series resistance is 25 Ω for frequencies 8.00-13.00 MHz and 40 Ω for 13.10-40.00 MHz. Built-in capacitance is 30 pF for the lower range and 15 pF for the higher range. The component has a minimum insulation resistance of 100 MΩ at 10 VDC and is packaged in a tape and reel format. It measures 4.1 ± 0.2 mm in length, 1.5 ± 0.2 mm in width, and 0.7 ± 0.2 mm in height. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators - ECS-CR2-B - ECS Inc. International
Lenexa, KS, United States
Ceramic Resonators
ECS-CR2-B
Ceramic Resonators ECS-CR2-B
When you purchase electronic components, like ceramic resonators, from ECS Inc., you’ll receive a highly reliable product with long-term stability. All ceramic products designed by ECS Inc. feature low-series resistance, precision frequency selection and stable frequency tolerance within their specified temperature range. Ceramic resonators are as stable and reliable as crystal oscillators, but can be used in even more applications. They do not have polarity and leads can be mounted interchangeably. Because they’re also available in a wider range of frequencies, not just 3.57 MHz, you’ll find one from ECS Inc. that suits your project and budget. See for yourself why ECS Inc. ceramic resonators should be your top choice for your application. Request a sample.

When you purchase electronic components, like ceramic resonators, from ECS Inc., you’ll receive a highly reliable product with long-term stability. All ceramic products designed by ECS Inc. feature low-series resistance, precision frequency selection and stable frequency tolerance within their specified temperature range. Ceramic resonators are as stable and reliable as crystal oscillators, but can be used in even more applications. They do not have polarity and leads can be mounted interchangeably. Because they’re also available in a wider range of frequencies, not just 3.57 MHz, you’ll find one from ECS Inc. that suits your project and budget. See for yourself why ECS Inc. ceramic resonators should be your top choice for your application. Request a sample.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Resonators
Product Number ECS-CR2-B
Product Name Ceramic Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ZTB - ECS Inc. International
ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 0.4550 MHz
View Details
SAW Resonators - ECS-DR1 - ECS Inc. International
ECS Inc. International
Specs
Resonator Type SAW
Frequency 310 to 434 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Crystals - ECS-60-32-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 6 MHz
View Details
3 suppliers
Resonators - 50-ECS-HFR-30.00-B-TRDKR-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers