MSB 423A -- MSB SERIES TWO-PORT SAW RESONATORS
MMD Components / Monitor Quartztek
MSB Series Two-Port SAW Resonators
MSB 423A
Datasheet
Datasheet
Suppliers
MSB Series Two-Port SAW Resonators
MSB 423A
Datasheet
Technical Specifications
|
Product Category
|
Resonators |
|
Product Number
|
MSB 423A |
|
Product Name
|
MSB Series Two-Port SAW Resonators |
|
Resonator Type
|
SAW
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
12 MHz
View Details
4 suppliers
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
26 MHz
Frequency Stability
10 ppm
View Details
Resonator Type
Ceramic
Package / Form Factor
Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards
Built-in Capacitor; Military Standard
View Details
MMD Components / Monitor Quartztek
Resonator Type
SAW
Package / Form Factor
Surface Mount (optional feature); Through Hole (optional feature)
Frequency
325 MHz
View Details