Nexperia B.V. High-speed switching diode BAS516-QX

Description
High-speed switching diode, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote
Description
High-speed switching diode, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

High-speed switching diode in a SOD523 (SC-79) surface-mounted plastic package measuring 1.2 mm x 0.8 mm x 0.6 mm, with a reverse voltage rating of 100 V, repetitive peak reverse voltage of 100 V, and reverse recovery time of 4 ns. Qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

High-speed switching diode in a SOD523 (SC-79) surface-mounted plastic package measuring 1.2 mm x 0.8 mm x 0.6 mm, with a reverse voltage rating of 100 V, repetitive peak reverse voltage of 100 V, and reverse recovery time of 4 ns. Qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAS516-QX - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAS516-QX
High-speed switching diode BAS516-QX
High-speed switching diode, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching

High-speed switching diode, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance
  • Low leakage current
  • Reverse voltage: VR ≤ 100 V
  • Repetitive peak reverse voltage: VRRM ≤ 100 V
  • Small SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
Single Diodes - 1727-BAS516-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 100V 250MA SOD523

DIODE STANDARD 100V 250MA SOD523

Buy Now Datasheet
Single Diodes - 1727-BAS516-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS516-QXCT-ND
Single Diodes 1727-BAS516-QXCT-ND
DIODE STANDARD 100V 250MA SOD523

DIODE STANDARD 100V 250MA SOD523

Buy Now Datasheet
Single Diodes - 1727-BAS516-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS516-QXTR-ND
Single Diodes 1727-BAS516-QXTR-ND
DIODE STANDARD 100V 250MA SOD523

DIODE STANDARD 100V 250MA SOD523

Buy Now Datasheet
Single Diodes - BAS516-QX - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS516-QX
Single Diodes BAS516-QX
BAS516-Q/SOD523/SC-7 9

BAS516-Q/SOD523/SC-79

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS516-QX - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS516-QX
Discrete Semiconductor Products - Diodes - Rectifiers BAS516-QX
BAS516-Q/SOD523/SC-7 9

BAS516-Q/SOD523/SC-79

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Diodes Diodes Diodes Rectifiers
Product Number BAS516-QX 1727-BAS516-QXDKR-ND BAS516-QX BAS516-QX
Product Name High-speed switching diode Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts 1.25 volts 1.25 volts
IF 250 mA
VR 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose Schottky diode - 1PS76SB70,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
6 suppliers
General-purpose dual Schottky diode - BAS70-05,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Single Diodes - BAT46WJ/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
40 V, 200 mA Schottky barrier dual diode - BAT854CW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers