Nexperia B.V. General purpose double switching diode BAS35,215

Description
General purpose double switching diode, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 90 V Repetitive peak reverse voltage: max. 110 V Repetitive peak forward current: max. 600 mA Repetitive peak reverse current: max. 600 mA AEC-Q101 qualified Applications General purpose switching in e.g. surface mounted circuits
Request a Quote Datasheet
Description
General purpose double switching diode, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 90 V Repetitive peak reverse voltage: max. 110 V Repetitive peak forward current: max. 600 mA Repetitive peak reverse current: max. 600 mA AEC-Q101 qualified Applications General purpose switching in e.g. surface mounted circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General purpose double switching diode - BAS35,215 - Nexperia B.V.
Nijmegen, Netherlands
General purpose double switching diode
BAS35,215
General purpose double switching diode BAS35,215
General purpose double switching diode, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 90 V Repetitive peak reverse voltage: max. 110 V Repetitive peak forward current: max. 600 mA Repetitive peak reverse current: max. 600 mA AEC-Q101 qualified Applications General purpose switching in e.g. surface mounted circuits

General purpose double switching diode, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Small plastic SMD package
  • Switching speed: max. 50 ns
  • General application
  • Continuous reverse voltage: max. 90 V
  • Repetitive peak reverse voltage: max. 110 V
  • Repetitive peak forward current: max. 600 mA
  • Repetitive peak reverse current: max. 600 mA
  • AEC-Q101 qualified

Applications

  • General purpose switching in e.g. surface mounted circuits
Supplier's Site Datasheet
 - BAS35,215 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Avalanche, 2 Element, 0.25A, 110V V(RRM), Silicon, TO-236AB

Rectifier Diode, Avalanche, 2 Element, 0.25A, 110V V(RRM), Silicon, TO-236AB

Supplier's Site Datasheet
Diode Arrays - 1727-5448-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-5448-6-ND
Diode Arrays 1727-5448-6-ND
Diode Array 1 Pair Common Anode Avalanche 90V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Avalanche 90V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-5448-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-5448-1-ND
Diode Arrays 1727-5448-1-ND
Diode Array 1 Pair Common Anode Avalanche 90V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Avalanche 90V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-5448-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-5448-2-ND
Diode Arrays 1727-5448-2-ND
Diode Array 1 Pair Common Anode Avalanche 90V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Avalanche 90V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS35,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS35,215
Discrete Semiconductor Products - Diodes - Rectifiers BAS35,215
DIODE ARR AVAL 90V 250MA TO236AB

DIODE ARR AVAL 90V 250MA TO236AB

Supplier's Site
Diode Arrays - BAS35,215 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS35,215
Diode Arrays BAS35,215
DIODE ARRAY AVALANCHE 90V SOT23

DIODE ARRAY AVALANCHE 90V SOT23

Supplier's Site Datasheet
DIODE ARRAY AVALANCHE 90V SOT23 - 554-BAS35,215 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY AVALANCHE 90V SOT23
554-BAS35,215
DIODE ARRAY AVALANCHE 90V SOT23 554-BAS35,215
DIODE ARRAY AVALANCHE 90V SOT23

DIODE ARRAY AVALANCHE 90V SOT23

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category General Purpose Diodes Avalanche Diodes Diode Arrays Rectifiers Diode Arrays Diode Arrays
Product Number BAS35,215 BAS35,215 1727-5448-6-ND BAS35,215 BAS35,215 554-BAS35,215
Product Name General purpose double switching diode Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays DIODE ARRAY AVALANCHE 90V SOT23
Package SOT23; SOT23 SOT23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS
VF 750 to 0.7500 volts 1 volts 1 volts 1 volts
IF 250 mA 150 mA
IR 1.00E-4 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data