High-voltage switching diode in an ultra small SOD523 (SC-72) flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Standard 250V 250mA (DC) Surface Mount SOD-523
Diode Standard 250V 250mA (DC) Surface Mount SOD-523
Diode Standard 250V 250mA (DC) Surface Mount SOD-523
DIODE GEN PURP 250V 250MA SOD523 Product overview: BAS521BF from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS521BF can be used for catalog matching and distributor lookup.
DIODE, SMALL SIGNAL, AEC-Q101, SOD-523; Diode Configuration:Single
DIODE GEN PURP 250V 250MA SOD523
250V 380mW Single 1.25V@200mA 50ns 250mA SOD-523 Switching Diode ROHS
DIODE GEN PURP 250V 250MA SOD523
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | BAS521BF | 1727-BAS521BFTR-ND | 280-BAS521BF | 99AC8874 | BAS521BF | BAS521BF | BAS521BF |
| Product Name | High-voltage switching diode | Single Diodes | 250V 250MA Diode and Rectifier | Diode, Small Signal, Aec-Q101, Sod-523; Diode Configuration Nexperia | Single Diodes | Diodes >> Switching Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching; Protector; High Voltage | Switching | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VF | 1 to 1.00E-3 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| IF | 250 mA | 250 mA | |||||
| VR | 200 volts | 250 volts | 250 volts | 250 volts |