Nexperia B.V. Voltage regulator diodes TL431BIDBZR,215

Description
Three-terminal shunt regulator family with an output voltage range between Vref = 2.495 V and 36 V, to be set by two external resistors. Table 1.Product overview Reference voltage tolerance (Vref) - Temperature range (Tamb) - Pinning configuration (see Table 5.) 0 °C to 70 °C - -40 °C to 85 °C - -40 °C to 125 °C 2.0 % TL431CDBZR TL431IDBZR TL431QDBZR normal pinning TL431FDT normal pinning TL431MFDT mirrored pinning 1.0 % TL431ACDBZR TL431AIDBZR TL431AQDBZR normal pinning TL431AFDT normal pinning TL431AMFDT mirrored pinning 0.5 % TL431BCDBZR TL431BIDBZR TL431BQDBZR normal pinning TL431BFDT normal pinning TL431BMFDT mirrored pinning Features and benefits Programmable output voltage up to 36 V Three different reference voltage tolerances: Standard grade: 2 % A-Grade: 1 % B-Grade: 0.5 % Typical temperature drift: 9 mV (in a range of 0 °C up to 70 °C) Low output noise Typical output impedance: 0.2 Ω Sink current capability: 1 mA to 100 mA AEC-Q100 qualified (grade 1) Applications Shunt regulator Precision current limiter Precision constant current sink Isolated feedback loop for Switch Mode Power Supply (SMPS)
Request a Quote
Description
Three-terminal shunt regulator family with an output voltage range between Vref = 2.495 V and 36 V, to be set by two external resistors. Table 1.Product overview Reference voltage tolerance (Vref) - Temperature range (Tamb) - Pinning configuration (see Table 5.) 0 °C to 70 °C - -40 °C to 85 °C - -40 °C to 125 °C 2.0 % TL431CDBZR TL431IDBZR TL431QDBZR normal pinning TL431FDT normal pinning TL431MFDT mirrored pinning 1.0 % TL431ACDBZR TL431AIDBZR TL431AQDBZR normal pinning TL431AFDT normal pinning TL431AMFDT mirrored pinning 0.5 % TL431BCDBZR TL431BIDBZR TL431BQDBZR normal pinning TL431BFDT normal pinning TL431BMFDT mirrored pinning Features and benefits Programmable output voltage up to 36 V Three different reference voltage tolerances: Standard grade: 2 % A-Grade: 1 % B-Grade: 0.5 % Typical temperature drift: 9 mV (in a range of 0 °C up to 70 °C) Low output noise Typical output impedance: 0.2 Ω Sink current capability: 1 mA to 100 mA AEC-Q100 qualified (grade 1) Applications Shunt regulator Precision current limiter Precision constant current sink Isolated feedback loop for Switch Mode Power Supply (SMPS)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Three-terminal adjustable precision shunt regulator with a reference voltage tolerance of 0.5 % and an output voltage range of 2.495 V to 36 V, set by two external resistors. Operates with a cathode current from 1 mA to 100 mA, has a typical output impedance of 0.2 Ω, and is qualified to AEC-Q100 grade 1. Packaged in SOT23 with normal pinning.

Datasheet Summary
Powered by GS/AI

Three-terminal adjustable precision shunt regulator with a reference voltage tolerance of 0.5 % and an output voltage range of 2.495 V to 36 V, set by two external resistors. Operates with a cathode current from 1 mA to 100 mA, has a typical output impedance of 0.2 Ω, and is qualified to AEC-Q100 grade 1. Packaged in SOT23 with normal pinning.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - TL431BIDBZR,215 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
TL431BIDBZR,215
Voltage regulator diodes TL431BIDBZR,215
Three-terminal shunt regulator family with an output voltage range between Vref = 2.495 V and 36 V, to be set by two external resistors. Table 1.Product overview Reference voltage tolerance (Vref) - Temperature range (Tamb) - Pinning configuration (see Table 5.) 0 °C to 70 °C - -40 °C to 85 °C - -40 °C to 125 °C 2.0 % TL431CDBZR TL431IDBZR TL431QDBZR normal pinning TL431FDT normal pinning TL431MFDT mirrored pinning 1.0 % TL431ACDBZR TL431AIDBZR TL431AQDBZR normal pinning TL431AFDT normal pinning TL431AMFDT mirrored pinning 0.5 % TL431BCDBZR TL431BIDBZR TL431BQDBZR normal pinning TL431BFDT normal pinning TL431BMFDT mirrored pinning Features and benefits Programmable output voltage up to 36 V Three different reference voltage tolerances: Standard grade: 2 % A-Grade: 1 % B-Grade: 0.5 % Typical temperature drift: 9 mV (in a range of 0 °C up to 70 °C) Low output noise Typical output impedance: 0.2 Ω Sink current capability: 1 mA to 100 mA AEC-Q100 qualified (grade 1) Applications Shunt regulator Precision current limiter Precision constant current sink Isolated feedback loop for Switch Mode Power Supply (SMPS)

Three-terminal shunt regulator family with an output voltage range between Vref = 2.495 V and 36 V, to be set by two external resistors.

Table 1.Product overview

Reference voltage

tolerance (Vref)

-

Temperature range (Tamb)

-

Pinning configuration

(see Table 5.)

0 °C to 70 °C

-

-40 °C to 85 °C

-

-40 °C to 125 °C

2.0 %

TL431CDBZR

TL431IDBZR

TL431QDBZR

normal pinning

TL431FDT

normal pinning

TL431MFDT

mirrored pinning

1.0 %

TL431ACDBZR

TL431AIDBZR

TL431AQDBZR

normal pinning

TL431AFDT

normal pinning

TL431AMFDT

mirrored pinning

0.5 %

TL431BCDBZR

TL431BIDBZR

TL431BQDBZR

normal pinning

TL431BFDT

normal pinning

TL431BMFDT

mirrored pinning

Features and benefits

  • Programmable output voltage up to 36 V
  • Three different reference voltage tolerances:
    • Standard grade: 2 %
    • A-Grade: 1 %
    • B-Grade: 0.5 %
  • Typical temperature drift: 9 mV (in a range of 0 °C up to 70 °C)
  • Low output noise
  • Typical output impedance: 0.2 Ω
  • Sink current capability: 1 mA to 100 mA
  • AEC-Q100 qualified (grade 1)

Applications

  • Shunt regulator
  • Precision current limiter
  • Precision constant current sink
  • Isolated feedback loop for Switch Mode Power Supply (SMPS)
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transistors
Product Number TL431BIDBZR,215
Product Name Voltage regulator diodes
Package Type SOT23; SOT23 SOT23
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25QCZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8009 SOT8009
View Details
5 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16WX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
45 V, 1 A PNP medium power transistors - BC51-10PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
2 suppliers
80 V, 1 A PNP medium power transistors - BC53-16PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers