NPN general-purpose transistors in a very small SOT323 (SC-70) surface-mounted plastic package, rated for a collector-emitter voltage of 80 V and a continuous collector current of 500 mA, with a peak collector current of 1 A and total power dissipation up to 200 mW at 25 °C. The device is AEC-Q101 qualified and suitable for general-purpose switching and amplification, including 48 V automotive board networks.
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
PNP complement:
Nexperia
-
JEITA
BC816-16W
SOT323
SC-70
BC806-16W
BC816-25W
BC806-25W
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 200mW Surface Mount SOT-323
80 V, 500 mA NPN general-purpose transistors
TRANS NPN 80V 0.5A SOT323
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
TRANS NPN 80V 0.5A SOT323
| Nexperia B.V. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC816-16WX | 1727-BC816-16WXDKR-ND | BC816-16WX | BC816-16WX | 28AK6362 | BC816-16WX |
| Product Name | 80 V, 500 mA NPN general-purpose transistors | Single Bipolar Transistors | Single Bipolar Transistors | Transistor, Bipolar Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Transistor Grade / Operating Range | Automotive | Automotive | ||||
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323 | SOT323; SC-70, SOT-323 | TO-3 | AEC-Q101 |
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts | |||
| PD | 200 milliwatts |