Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOD323 surface-mounted package measuring 1.7 mm × 1.25 mm × 0.95 mm. It has a reverse voltage rating of 30 V and a forward current rating of 200 mA, with a typical forward voltage of 400 mV at 10 mA. The device is qualified to AEC-Q101 and suitable for automotive applications, with a junction temperature range up to 125 °C and thermal resistance from junction to ambient of 450 K/W in free air.
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOD323 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323
DIODE SCHOTTKY 30V 200MA SOD323
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 1PS76SB10-QX | 1727-1PS76SB10-QX-ND | 1PS76SB10-QX |
| Product Name | Schottky barrier single diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Applications | Switching | ||
| Package | SOD-323; SOD323 SOD323 | ||
| RoHS Compliant | RoHS | ||
| VF | 240 to 0.2400 volts | 0.8000 volts |