Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) surface-mounted plastic package. It has a maximum reverse voltage of 40 V and a forward current of 500 mA with a forward voltage of 550 mV at 500 mA and 25 °C. The diode capacitance is 60 to 90 pF at 0 V and 1 MHz. It is AEC-Q101 qualified and operates with a junction temperature up to 125 °C and ambient temperature from -55 to 125 °C. Thermal resistance from junction to ambient is 500 K/W when mounted on an FR4 PCB with a standard footprint.
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 40V 500MA SOT323 Product overview: 1PS70SB20,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS70SB20,115 can be used for catalog matching and distributor lookup.
Diode Schottky 40V 500mA (DC) Surface Mount SOT-323
Diode Schottky 40V 500mA (DC) Surface Mount SOT-323
Diode Schottky 40V 500mA (DC) Surface Mount SOT-323
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1002469-1PS70SB20,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA
Current - Reverse Leakage @ Vr: 100μA @ 35V
Capacitance @ Vr, F: 90pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 40V 500MA SOT323
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1PS70SB20,115 | 280-1PS70SB20,115 | 1727-4777-6-ND | 1002469-1PS70SB20,115 | 1PS70SB20,115 |
| Product Name | Schottky barrier diode | Schottky 40V 500MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - 1PS70SB20,115 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Applications | Switching | ||||
| Package | SOT323; SOT323 SOT323 | Tape & Reel (TR) | SOT323; SOT-323-3 | ||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 550 to 0.5500 volts | 0.5500 volts | 0.5500 volts |