General-purpose Schottky diode in an ultra small DFN1006BD-2 (SOD882BD) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.
Features and benefits
Applications
DIODE SCHOTTKY 30V 200MA 2DFN
| Nexperia B.V. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes |
| Product Number | BAT32LSYL | 1727-BAT32LSYLCT-ND | BAT32LSYL |
| Product Name | General-purpose Schottky diode | Single Diodes | Single Diodes |
| Package | SOD882BD SOD882BD | SOD-882 | |
| RoHS Compliant | RoHS | ||
| IFSM | 3 amps | ||
| IR | 2.00E-6 mA |