Planar Schottky barrier diode with an integrated guard ring for stress protection, in an ultra small, flat lead SOD523 (SC-79) surface-mounted plastic package measuring 1.2 mm × 0.8 mm × 0.6 mm. Rated for a maximum repetitive peak reverse voltage of 40 V and a forward current of 120 mA. Forward voltage is 370 mV at 1 mA, reverse current is 0.5 µA at 30 V, and diode capacitance is 2 pF at 1 V and 1 MHz. Qualified to AEC-Q101 for automotive applications. Total power dissipation is 280 mW, junction temperature rating is 150 °C, and thermal resistance from junction to ambient is 450 K/W.
Planar Schottky barrier diode with an integrated guard ring for stress protection, in an ultra small, flat lead SOD523 (SC-79) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 40V 120MA SOD523
DIODE SCHOTTKY 40V 120MA SOD523
DIODE SCHOTTKY 40V 120MA SOD523
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | RB751S40-QX | 1727-RB751S40-QXDKR-ND |
| Product Name | Schottky barrier diode | Single Diodes |
| Applications | Switching | |
| Package | SOD-523; SOD523 SOD523 | |
| RoHS Compliant | RoHS | |
| VF | 370 to 0.3700 volts |