General-purpose Schottky diode, encapsulated in a leadless ultra small DFN1006-2 (SOD882) Surface-Mounted Device (SMD) plastic package measuring 1 mm x 0.6 mm x 0.48 mm. It has a maximum reverse voltage of 40 V, a forward current of 120 mA, and a junction temperature rating up to 150 °C. The diode exhibits a forward voltage of 380 mV at 1 mA, reverse leakage current of 10 µA at 40 V, and capacitance of 5 pF at 0 V. It is qualified to AEC-Q101 and recommended for automotive applications.
General-purpose Schottky diode, encapsulated in a leadless ultra small DFN1006-2 (SOD882) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BAS40L-Q/SOD882/DFN1
BAS40L-Q/SOD882/DFN1
BAS40L-Q/SOD882/DFN1
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | BAS40L-QYL | 1727-BAS40L-QYLDKR-ND |
| Product Name | General-purpose Schottky diode | Single Diodes |
| Applications | Switching | |
| Package | SOD882 SOD882 | |
| RoHS Compliant | RoHS | |
| VF | 380 to 0.3800 volts |