BAT54C is a planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. It features a maximum reverse voltage of 30 V, a forward voltage of 800 mV at 100 mA, and a reverse current of 2 µA at 25 V. The diode has a capacitance of 10 pF at 1 V and 1 MHz, and a reverse recovery time of 5 ns. It is rated for a maximum junction temperature of 150 °C and a total power dissipation of 250 mW. Applications include ultra high-speed switching, line termination, voltage clamping, and reverse polarity protection.
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Schottky Rectifier Diode 30V 0.2A SOT-23 3-Pin Product overview: BAT54C,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54C,215 can be used for catalog matching and distributor lookup.
Nexperia BAT54C,215 Diode
Nexperia BAT54C,215 Diode
Nexperia BAT54C,215 Diode
DIODE ARRAY SCHOTTKY 30V SOT23
SCHOTTKY DIODE, 0.2A, 30V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes
SCHOTTKY DIODE, 0.2A, 30V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes
DIODE ARR SCHOTT 30V TO236AB
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | BAT54C,215 | 1727-2902-2-ND | 286-BAT54C,215 | 4367789 | 4367789P | BAT54C,215 | 33X4072 | BAT54C,215 |
| Product Name | Schottky barrier diode | Diode Arrays | Schottky 30V 0.2A SOT-23 Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Schottky Diode, 0.2A, 30V, Sot-23; Diode Configuration Nexperia | Discrete Semiconductor Products - Diodes - Rectifiers |
| Applications | Switching | |||||||
| Package | SOT23; SOT23 SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; Sot-23 (to-236ab) | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VF | 240 to 0.2400 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | ||||
| IF | 200 mA | 200 mA |