Dual Planar Schottky barrier diode in common cathode configuration with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Rectifier Diode, Silicon
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1002468-1PS70SB15,11
Packaging: Cut Reel
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
1PS70SB15 - Dual Schottky barrier diode SC-70 3-Pin Product overview: 1PS70SB15,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1PS70SB15,115 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 30V 200MA SOT323
DIODE ARRAY SCHOTTKY 30V SOT323
| Nexperia B.V. | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 1PS70SB15,115 | 1PS70SB15,115 | 1002468-1PS70SB15,115 | 1727-1548-2-ND | 286-1PS70SB15,115 | 1PS70SB15,115 | 1PS70SB15,115 |
| Product Name | Dual Schottky barrier diode | Diodes, Rectifiers - Arrays - 1PS70SB15,115 | Diode Arrays | Dual Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | |
| Applications | Switching | ||||||
| Package | SOT323; SOT323 SOT323 | SOT323 | SOT323; SOT-323-3 | SOT323; SC-70, SOT-323 | SOT323 | SOT323; SC-70, SOT-323 | |
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 240 to 0.2400 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | |||
| IF | 200 mA |