NPN/NPN general-purpose transistor pair in a TSSOP6 (SOT363-3) surface-mounted plastic package, rated for 45 V collector-emitter voltage and 100 mA collector current, with a DC current gain of 200 to 450 at 5 V and 2 mA. Features low collector capacitance, low saturation voltage, and closely matched current gain between transistors. Qualified to AEC-Q101 for automotive applications. Max power dissipation is 300 mW per device under standard mounting conditions, with a junction temperature rating of 150 °C.
NPN/NPN general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
PNP/PNP complement: BC857BS-Q
Features and benefits
Applications
TRANS 2NPN 45V 100MA 6-TSSOP
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 200mW Surface Mount 6-TSSOP
TRANS 2NPN 45V 100MA 6-TSSOP
Win Source Part Number: 1377141-BC847BS-QX
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
Base Product Number: BC847
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN, PNP
Current - Collector (Ic) (Max): 100mA
Voltage - Collector Emitter Breakdown (Max): 45V
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 200mW
TRANS NPN/PNP 45V 0.1A 6TSSOP Product overview: BC847BS-QX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BS-QX can be used for catalog matching and distributor lookup.
TRANS NPN/PNP 45V 0.1A 6TSSOP
TRANS PREBIAS NPN/PNP
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC847BS-QX | 1727-BC847BS-QXDKR-ND | 1377141-BC847BS-QX | 277-BC847BS-QX | BC847BS-QX | BC847BS-QX |
| Product Name | 45 V, 100 mA NPN/NPN general-purpose transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays | 45V 0.1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | SOT3 | Tape & Reel (TR) | 6-TSSOP | 6-TSSOP, SC-88, SOT-363 |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 45 volts | 45 volts | 45 volts | 45 volts | ||
| PD | 220 milliwatts | 400 milliwatts | ||||
| hfe | 450 |