Nexperia B.V. 80 V, 1 A PNP medium power transistors BC53PAST-QX

Description
PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and Side-Wettable Flanks (SWF). Table 1.Product overview Type number - Package - NPN complement Nexperia - BC53PAST-Q DFN2020D-3 (SOT1061D) BC56PAST-Q BC53-10PAST-Q BC56-10PAST-Q BC53-16PAST-Q BC56-16PAST-Q Features and benefits High collector current capability IC and ICM Three current gain selections Reduced Printed-Circuit Board (PCB) area requirements Leadless small SMD plastic package with solderable side pads Exposed heat sink for excellent thermal and electrical conductivity Suitable for Automatic Optical Inspection (AOI) of solder point Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers Battery driven devices
Request a Quote
Description
PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and Side-Wettable Flanks (SWF). Table 1.Product overview Type number - Package - NPN complement Nexperia - BC53PAST-Q DFN2020D-3 (SOT1061D) BC56PAST-Q BC53-10PAST-Q BC56-10PAST-Q BC53-16PAST-Q BC56-16PAST-Q Features and benefits High collector current capability IC and ICM Three current gain selections Reduced Printed-Circuit Board (PCB) area requirements Leadless small SMD plastic package with solderable side pads Exposed heat sink for excellent thermal and electrical conductivity Suitable for Automatic Optical Inspection (AOI) of solder point Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers Battery driven devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD plastic package with side-wettable flanks and an exposed heat sink, rated for a collector-emitter voltage of -80 V, a continuous collector current of -1 A, and a peak collector current of -2 A. The device supports three current gain selections and is qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD plastic package with side-wettable flanks and an exposed heat sink, rated for a collector-emitter voltage of -80 V, a continuous collector current of -1 A, and a peak collector current of -2 A. The device supports three current gain selections and is qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A PNP medium power transistors - BC53PAST-QX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A PNP medium power transistors
BC53PAST-QX
80 V, 1 A PNP medium power transistors BC53PAST-QX
PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and Side-Wettable Flanks (SWF). Table 1.Product overview Type number - Package - NPN complement Nexperia - BC53PAST-Q DFN2020D-3 (SOT1061D) BC56PAST-Q BC53-10PAST-Q BC56-10PAST-Q BC53-16PAST-Q BC56-16PAST-Q Features and benefits High collector current capability IC and ICM Three current gain selections Reduced Printed-Circuit Board (PCB) area requirements Leadless small SMD plastic package with solderable side pads Exposed heat sink for excellent thermal and electrical conductivity Suitable for Automatic Optical Inspection (AOI) of solder point Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers Battery driven devices

PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and Side-Wettable Flanks (SWF).

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

-

BC53PAST-Q

DFN2020D-3 (SOT1061D)

BC56PAST-Q

BC53-10PAST-Q

BC56-10PAST-Q

BC53-16PAST-Q

BC56-16PAST-Q

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Leadless small SMD plastic package with solderable side pads
  • Exposed heat sink for excellent thermal and electrical conductivity
  • Suitable for Automatic Optical Inspection (AOI) of solder point
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
  • Battery driven devices
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC53PAST-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC53PAST-QXTR-ND
Single Bipolar Transistors 1727-BC53PAST-QXTR-ND
BC53PAST-Q/SOT1061/H USON3

BC53PAST-Q/SOT1061/HUSON3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC53PAST-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC53PAST-QXCT-ND
Single Bipolar Transistors 1727-BC53PAST-QXCT-ND
BC53PAST-Q/SOT1061/H USON3

BC53PAST-Q/SOT1061/HUSON3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC53PAST-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC53PAST-QXDKR-ND
Single Bipolar Transistors 1727-BC53PAST-QXDKR-ND
BC53PAST-Q/SOT1061/H USON3

BC53PAST-Q/SOT1061/HUSON3

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number BC53PAST-QX 1727-BC53PAST-QXTR-ND
Product Name 80 V, 1 A PNP medium power transistors Single Bipolar Transistors
Package Type SOT1061D SOT1061D 3-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A PNP medium power transistors - BC51-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
Single Bipolar Transistors - BC807-25W/ZLX-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40QCH-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8009 SOT8009
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25W,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
8 suppliers