NPN switching transistor in a SOT89 surface-mounted plastic package with a die pad for heat transfer, rated for a maximum collector-emitter voltage of 40 V and a continuous collector current of 600 mA. Power dissipation is 0.5 W on a standard FR4 PCB footprint, rising to 1.1 W with a 6 cm collector pad. Junction temperature ranges from -65 °C to 150 °C. The device meets IEC 60134 absolute maximum rating standards and is RoHS compliant.
SWITCHING TRANSISTOR, PNP, -60V, -600MA, 3-SOT-89, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:500mW; Transistor Mounting:Surface Mount; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 28AC1343 |
| Product Name | Switching Transistor, Pnp, -60V, -600Ma, 3-Sot-89, Full Reel; Transistor Polarity Nexperia |
| Transistor Type | Switching Transistor, Pnp, -60V, -600Ma, 3-Sot-89, Full Reel; Transistor Polarity Nexperia |