Fuji Electric Corp. of America Transistor 2SD1049

Description
TRANSISTOR 3-PRONG. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSISTOR 3-PRONG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 66008258 - Radwell International
Willingboro, NJ, United States
Transistor
66008258
Transistor 66008258
TRANSISTOR 3-PRONG. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR 3-PRONG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor -  - Radwell International
Willingboro, NJ, United States
Transistor
Transistor
FUJI ELECTRIC Semiconductors 2SD1049

FUJI ELECTRIC Semiconductors 2SD1049

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 66008258
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details