Nexperia B.V. 30 V, N-channel Trench MOSFET PXN018-30QLJ

Description
N-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Trench MOSFET technology MLPAK33 package (3.3 x 3.3 mm footprint) Applications DC-to-DC converters Battery management Low-side load-switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Trench MOSFET technology MLPAK33 package (3.3 x 3.3 mm footprint) Applications DC-to-DC converters Battery management Low-side load-switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) surface-mounted plastic package measuring 3.3 x 3.3 x 0.8 mm, using Trench MOSFET technology. It is rated for a drain-source voltage of 30 V and a gate-source voltage of −20 V to 20 V. The continuous drain current is 7.5 A at 25 °C ambient with a 6 cm² drain pad, and the drain-source on-state resistance is 15 mΩ at 10 V gate voltage and 25 °C junction temperature. The device is optimized for DC-to-DC converters, battery management, and low-side load-switch applications. It meets IEC 60134 for limiting values and is thermally enhanced for surface mounting. The package has 8 terminals with a 0.65 mm pitch.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) surface-mounted plastic package measuring 3.3 x 3.3 x 0.8 mm, using Trench MOSFET technology. It is rated for a drain-source voltage of 30 V and a gate-source voltage of −20 V to 20 V. The continuous drain current is 7.5 A at 25 °C ambient with a 6 cm² drain pad, and the drain-source on-state resistance is 15 mΩ at 10 V gate voltage and 25 °C junction temperature. The device is optimized for DC-to-DC converters, battery management, and low-side load-switch applications. It meets IEC 60134 for limiting values and is thermally enhanced for surface mounting. The package has 8 terminals with a 0.65 mm pitch.

Suppliers

Company
Product
Description
Supplier Links
30 V, N-channel Trench MOSFET - PXN018-30QLJ - Nexperia B.V.
Nijmegen, Netherlands
30 V, N-channel Trench MOSFET
PXN018-30QLJ
30 V, N-channel Trench MOSFET PXN018-30QLJ
N-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Trench MOSFET technology MLPAK33 package (3.3 x 3.3 mm footprint) Applications DC-to-DC converters Battery management Low-side load-switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Trench MOSFET technology
  • MLPAK33 package (3.3 x 3.3 mm footprint)

Applications

  • DC-to-DC converters
  • Battery management
  • Low-side load-switch
  • Switching circuits
Supplier's Site Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: Nexperia USA Inc. Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 7.5A (Ta), 19.2A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 18mOhm @ 7.5A, 10V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Nexperia USA Inc.
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 7.5A (Ta), 19.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 18mOhm @ 7.5A, 10V

Buy Now Datasheet
MOSFETs - 2401985P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2401985P
MOSFETs 2401985P
30 V, N-channel Trench MOSFET

30 V, N-channel Trench MOSFET

Supplier's Site
MOSFETs - 2401985 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2401985
MOSFETs 2401985
30 V, N-channel Trench MOSFET

30 V, N-channel Trench MOSFET

Supplier's Site
MOSFETs - 2401984 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2401984
MOSFETs 2401984
30 V, N-channel Trench MOSFET

30 V, N-channel Trench MOSFET

Supplier's Site
Singapore, Singapore
MOSFET Transistor
278-PXN018-30QLJ
MOSFET Transistor 278-PXN018-30QLJ
PXN018-30QL/SOT8002/ MLPAK33 Product overview: PXN018-30QLJ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PXN018-30QLJ can be used for catalog matching and distributor lookup.

PXN018-30QL/SOT8002/MLPAK33 Product overview: PXN018-30QLJ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PXN018-30QLJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PXN018-30QLJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PXN018-30QLJ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PXN018-30QLJ
PXN018-30QL/SOT8002/ MLPAK33

PXN018-30QL/SOT8002/MLPAK33

Supplier's Site
Mosfet, N-Ch, 30V, 7.5A, Mlpak33 Rohs Compliant Nexperia - 27AJ4940 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 7.5A, Mlpak33 Rohs Compliant Nexperia
27AJ4940
Mosfet, N-Ch, 30V, 7.5A, Mlpak33 Rohs Compliant Nexperia 27AJ4940
MOSFET, N-CH, 30V, 7.5A, MLPAK33 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 7.5A, MLPAK33 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PXN018-30QLJ 2401985P 278-PXN018-30QLJ PXN018-30QLJ 27AJ4940
Product Name 30 V, N-channel Trench MOSFET Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 7.5A, Mlpak33 Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 30 volts 30 volts
IDSS 11300 milliamps
VGS(off) 20 volts
PD 3.8 milliwatts 10.9 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.5A Bipolar Transistor - 276-BC807-16LR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers
Single FETs, MOSFETs - 1727-4790-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
N-channel TrenchMOS standard level FET - BUK763R8-80E,118 - Nexperia B.V.
Specs
Package Type SOT404 SOT404
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
Single Bipolar Transistors - BC817-40W/ZLX-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers