NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a continuous collector current of 500 mA, with a peak collector current of 1 A. The device has three current gain selections: BC817K-25 offers a DC current gain of 160 to 400. It is AEC-Q101 qualified and suitable for general-purpose switching and amplification applications.
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Table 1.product overview
Type number
-
Package
-
PNP complement
Nexperia
-
JEDEC
BC817K-16
SOT23
TO-236AB
BC807K-16
BC817K-25
BC807K-25
BC817K-40
BC807K-40
Features and benefits
Applications
TRANS NPN 45V 0.5A TO-236AB
TRANS NPN 45V 0.5A TO-236AB
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB
BC817K-25/SOT23/TO-2
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
TRANS, NPN, 45V, 0.5A, 150DEG C, 0.35W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:350mW; DC Collector Current:500mA; DC Current Gain hFE:160hFE; Transistor RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BC817K-25VL | 1727-BC817K-25VLCT-ND | BC817K-25VL | BC817K-25VL | 99AC8905 |
| Product Name | 45 V, 500 mA NPN general-purpose transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans, Npn, 45V, 0.5A, 150Deg C, 0.35W; Transistor Polarity Nexperia |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236AB | TO-3 | |
| IC(max) | 500 milliamps | 500 milliamps | |||
| VCEO | 45 volts | 45 volts | |||
| PD | 350 milliwatts | ||||
| hfe | 250 |