Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:100mA; Power Dissipation Pd:200mW; DC Current Gain hFE:100hFE; No. of Pins:6Pins; Transistor Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 15AC4112 |
| Product Name | Transistor Polarity Nexperia |
| Transistor Type | Transistor Polarity Nexperia |