Advanced Linear Devices, Inc. 4-Channel SAB PCB with one mounted ALD810021SCLI SABMB810021

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB810021 is a 4-channel supercapacitor auto-balancing PCB with one ALD810025SCLI SAB MOSFET installed, designed for balancing two to four series-connected supercapacitors. It measures 0.6 in. by 1.6 in. and includes mounting holes. The board supports cascade connection for balancing larger supercapacitor stacks and is rated for industrial temperature range of -40°C to +85°C. It is constructed with RoHS-compliant FR4 material and has a maximum rated voltage of 15.0V per board. The ALD810021SCLI device on board provides active leakage current balancing with near-zero quiescent power dissipation.

Datasheet Summary
Powered by GS/AI

The SABMB810021 is a 4-channel supercapacitor auto-balancing PCB with one ALD810025SCLI SAB MOSFET installed, designed for balancing two to four series-connected supercapacitors. It measures 0.6 in. by 1.6 in. and includes mounting holes. The board supports cascade connection for balancing larger supercapacitor stacks and is rated for industrial temperature range of -40°C to +85°C. It is constructed with RoHS-compliant FR4 material and has a maximum rated voltage of 15.0V per board. The ALD810021SCLI device on board provides active leakage current balancing with near-zero quiescent power dissipation.

Suppliers

Company
Product
Description
Supplier Links
4-Channel SAB PCB with one mounted ALD810021SCLI - SABMB810021 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
4-Channel SAB PCB with one mounted ALD810021SCLI
SABMB810021
4-Channel SAB PCB with one mounted ALD810021SCLI SABMB810021
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB810021
Product Name 4-Channel SAB PCB with one mounted ALD810021SCLI
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1106PBL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP14
View Details
4 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810018SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD212900PAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
4 suppliers