Texas Instruments CSD16327Q3 N-Channel NexFET Power MOSFET CSD16327Q3

Description
N-Channel NexFET Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Description
N-Channel NexFET Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD16327Q3 is a 25-V N-channel NexFET power MOSFET in a SON 3.3-mm × 3.3-mm plastic package, optimized for 5-V gate drive applications in point-of-load synchronous buck converters for networking, telecom, and computing systems. It has a drain-to-source on-resistance of 3.4 mΩ at VGS = 8 V and 4 mΩ at VGS = 4.5 V, a total gate charge of 6.2 nC at 4.5 V, and a gate-to-source threshold voltage of 1.2 V. The device is rated for a continuous drain current of 22 A at TC = 25°C and supports a single-pulse avalanche energy of 125 mJ. It meets RoHS standards and has an operating junction temperature range of -55°C to 150°C. The thermal resistance from junction to case is 1.7°C/W, and junction to ambient is 55°C/W on a 1-in² copper pad on FR4 PCB.

Datasheet Summary
Powered by GS/AI

The CSD16327Q3 is a 25-V N-channel NexFET power MOSFET in a SON 3.3-mm × 3.3-mm plastic package, optimized for 5-V gate drive applications in point-of-load synchronous buck converters for networking, telecom, and computing systems. It has a drain-to-source on-resistance of 3.4 mΩ at VGS = 8 V and 4 mΩ at VGS = 4.5 V, a total gate charge of 6.2 nC at 4.5 V, and a gate-to-source threshold voltage of 1.2 V. The device is rated for a continuous drain current of 22 A at TC = 25°C and supports a single-pulse avalanche energy of 125 mJ. It meets RoHS standards and has an operating junction temperature range of -55°C to 150°C. The thermal resistance from junction to case is 1.7°C/W, and junction to ambient is 55°C/W on a 1-in² copper pad on FR4 PCB.

Suppliers

Company
Product
Description
Supplier Links
CSD16327Q3 N-Channel NexFET Power MOSFET - CSD16327Q3 - Texas Instruments
Dallas, TX, United States
CSD16327Q3 N-Channel NexFET Power MOSFET
CSD16327Q3
CSD16327Q3 N-Channel NexFET Power MOSFET CSD16327Q3
N-Channel NexFET Power MOSFET 8-VSON-CLIP -55 to 150

N-Channel NexFET Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-30138-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-30138-2-ND
Single FETs, MOSFETs 296-30138-2-ND
N-Channel 25V 60A (Tc) 3W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 25V 60A (Tc) 3W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-30138-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-30138-6-ND
Single FETs, MOSFETs 296-30138-6-ND
N-Channel 25V 60A (Tc) 3W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 25V 60A (Tc) 3W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-30138-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-30138-1-ND
Single FETs, MOSFETs 296-30138-1-ND
N-Channel 25V 60A (Tc) 3W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 25V 60A (Tc) 3W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
25V 60A MOSFET Transistor
278-CSD16327Q3
25V 60A MOSFET Transistor 278-CSD16327Q3
25V N-CH NexFET MOSFET, 4mR Rds(on), 60A ID, VSON Product overview: CSD16327Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16327Q3 can be used for catalog matching and distributor lookup.

25V N-CH NexFET MOSFET, 4mR Rds(on), 60A ID, VSON Product overview: CSD16327Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16327Q3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16327Q3 - 1030592-CSD16327Q3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16327Q3
1030592-CSD16327Q3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16327Q3 1030592-CSD16327Q3
Manufacturer: Texas Instruments Win Source Part Number: 1030592-CSD16327Q3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (3.3x3.3) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 8.4nC @ 4.5V Max Input Capacitance: 1300pF @ 12.5V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 4 mOhm @ 24A, 8V Alternative Parts (Cross-Reference): BSZ036NE2LS; CSD16327Q3T; RJK0226DNS-00#J5; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1030592-CSD16327Q3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (3.3x3.3)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 8.4nC @ 4.5V
Max Input Capacitance: 1300pF @ 12.5V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 4 mOhm @ 24A, 8V
Alternative Parts (Cross-Reference): BSZ036NE2LS; CSD16327Q3T; RJK0226DNS-00#J5;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Channel NexFET Pwr MOSFET

MOSFET N-Channel NexFET Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD16327Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD16327Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD16327Q3
MOSFET N-CH 25V 60A 8VSON

MOSFET N-CH 25V 60A 8VSON

Supplier's Site
Single FETs, MOSFETs - CSD16327Q3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD16327Q3
Single FETs, MOSFETs CSD16327Q3
MOSFET N-CH 25V 60A 8VSON

MOSFET N-CH 25V 60A 8VSON

Supplier's Site Datasheet
Mosfet, N-Ch, 25V, 60A, Vson-8; Transistor Polarity Texas Instruments - 29AH3824 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 25V, 60A, Vson-8; Transistor Polarity Texas Instruments
29AH3824
Mosfet, N-Ch, 25V, 60A, Vson-8; Transistor Polarity Texas Instruments 29AH3824
MOSFET, N-CH, 25V, 60A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0034ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:1.2V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 25V, 60A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0034ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:1.2V; Power DissipationRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD16327Q3 296-30138-2-ND 278-CSD16327Q3 1030592-CSD16327Q3 CSD16327Q3 CSD16327Q3 CSD16327Q3 29AH3824
Product Name CSD16327Q3 N-Channel NexFET Power MOSFET Single FETs, MOSFETs 25V 60A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16327Q3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 25V, 60A, Vson-8; Transistor Polarity Texas Instruments
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 25 volts 25 volts 25 volts
rDS(on) 0.0048 ohms 0.0034 ohms
IDSS 112000 milliamps 60000 milliamps 60000 milliamps
QG 6.2 nC
Unlock Full Specs
to access all available technical data