Nexperia B.V. NPN/NPN general purpose double transistor BC817DS-QX

Description
NPN/NPN general-purpose double transistor in a SOT457 (SC-74) plastic package. Features and benefits Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching and amplification
Request a Quote
Description
NPN/NPN general-purpose double transistor in a SOT457 (SC-74) plastic package. Features and benefits Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/NPN general-purpose double transistor in a TSOP6 (SOT457) surface-mounted package, rated for a collector-emitter voltage of 45 V, collector current of 500 mA, and peak collector current of 1 A. Total power dissipation is 600 mW per device, with a junction temperature rating of 150 °C. Qualified to AEC-Q101 for automotive applications. Thermal resistance from junction to ambient is 208 K/W when mounted on an FR4 PCB with a 1 cm² collector pad.

Datasheet Summary
Powered by GS/AI

NPN/NPN general-purpose double transistor in a TSOP6 (SOT457) surface-mounted package, rated for a collector-emitter voltage of 45 V, collector current of 500 mA, and peak collector current of 1 A. Total power dissipation is 600 mW per device, with a junction temperature rating of 150 °C. Qualified to AEC-Q101 for automotive applications. Thermal resistance from junction to ambient is 208 K/W when mounted on an FR4 PCB with a 1 cm² collector pad.

Suppliers

Company
Product
Description
Supplier Links
NPN/NPN general purpose double transistor - BC817DS-QX - Nexperia B.V.
Nijmegen, Netherlands
NPN/NPN general purpose double transistor
BC817DS-QX
NPN/NPN general purpose double transistor BC817DS-QX
NPN/NPN general-purpose double transistor in a SOT457 (SC-74) plastic package. Features and benefits Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching and amplification

NPN/NPN general-purpose double transistor in a SOT457 (SC-74) plastic package.

Features and benefits

  • Reduces component count
  • Reduces pick and place costs
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General purpose switching and amplification
Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-BC817DS-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC817DS-QXTR-ND
Bipolar Transistor Arrays 1727-BC817DS-QXTR-ND
TRANS 2NPN 45V 500MA 6-TSOP

TRANS 2NPN 45V 500MA 6-TSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-BC817DS-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC817DS-QXDKR-ND
Bipolar Transistor Arrays 1727-BC817DS-QXDKR-ND
TRANS 2NPN 45V 500MA 6-TSOP

TRANS 2NPN 45V 500MA 6-TSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-BC817DS-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC817DS-QXCT-ND
Bipolar Transistor Arrays 1727-BC817DS-QXCT-ND
TRANS 2NPN 45V 500MA 6-TSOP

TRANS 2NPN 45V 500MA 6-TSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number BC817DS-QX 1727-BC817DS-QXTR-ND
Product Name NPN/NPN general purpose double transistor Bipolar Transistor Arrays
Package Type SOT457 SOT457 SC-74, SOT-457
Unlock Full Specs
to access all available technical data

Similar Products

PNP general purpose transistor - 2PB1219AS-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
2 suppliers
Single Bipolar Transistors - BC807-40W/ZLF-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers
Single Bipolar Transistors - BC817-40/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
60 V, 350 mA N-channel Trench MOSFET - 2N7002BK,215 - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT23; SOT23 SOT23
View Details
8 suppliers