Nexperia B.V. 60 V, 1 A NPN medium power transistors BC55PA,115

Description
NPN medium power transistor in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - Package - NPN complement Nexperia - JEITA BC55PA SOT1061 - BC52PA BC55-10PA BC52-10PA BC55-16PA BC52-16PA Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Applications Linear voltage regulators Power management Low-side switches MOSFET drivers Battery-driven devices Amplifiers
Request a Quote
Description
NPN medium power transistor in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - Package - NPN complement Nexperia - JEITA BC55PA SOT1061 - BC52PA BC55-10PA BC52-10PA BC55-16PA BC52-16PA Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Applications Linear voltage regulators Power management Low-side switches MOSFET drivers Battery-driven devices Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistor in an ultra-thin SOT1061 leadless SMD plastic package with an exposed heatsink for enhanced thermal and electrical conductivity. The device has a collector-emitter voltage rating of 60 V, a continuous collector current of 1 A, and a peak collector current of 2 A for single pulses up to 1 ms. Power dissipation reaches up to 1.65 W when mounted on a 4-layer FR4 PCB with a 1 cm² collector pad. It offers three current gain selections: 63 to 250 for BC55PA, with junction and storage temperatures rated from -65 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

NPN medium power transistor in an ultra-thin SOT1061 leadless SMD plastic package with an exposed heatsink for enhanced thermal and electrical conductivity. The device has a collector-emitter voltage rating of 60 V, a continuous collector current of 1 A, and a peak collector current of 2 A for single pulses up to 1 ms. Power dissipation reaches up to 1.65 W when mounted on a 4-layer FR4 PCB with a 1 cm² collector pad. It offers three current gain selections: 63 to 250 for BC55PA, with junction and storage temperatures rated from -65 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A NPN medium power transistors - BC55PA,115 - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A NPN medium power transistors
BC55PA,115
60 V, 1 A NPN medium power transistors BC55PA,115
NPN medium power transistor in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - Package - NPN complement Nexperia - JEITA BC55PA SOT1061 - BC52PA BC55-10PA BC52-10PA BC55-16PA BC52-16PA Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Applications Linear voltage regulators Power management Low-side switches MOSFET drivers Battery-driven devices Amplifiers

NPN medium power transistor in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package.

Table 1. Product overview

Type number

-

Package

-

NPN complement

Nexperia

- JEITA

BC55PA

SOT1061

-

BC52PA

BC55-10PA

BC52-10PA

BC55-16PA

BC52-16PA

Features and benefits

  • High current
  • Three current gain selections
  • High power dissipation capability
  • Exposed heatsink for excellent thermal and electrical conductivity
  • Leadless very small SMD plastic package with medium power capability

Applications

  • Linear voltage regulators
  • Power management
  • Low-side switches
  • MOSFET drivers
  • Battery-driven devices
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC55PA,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC55PA,115DKR-ND
Single Bipolar Transistors 1727-BC55PA,115DKR-ND
Bipolar (BJT) Transistor NPN 60V 1A 180MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor NPN 60V 1A 180MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC55PA,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC55PA,115TR-ND
Single Bipolar Transistors 1727-BC55PA,115TR-ND
Bipolar (BJT) Transistor NPN 60V 1A 180MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor NPN 60V 1A 180MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC55PA,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC55PA,115CT-ND
Single Bipolar Transistors 1727-BC55PA,115CT-ND
Bipolar (BJT) Transistor NPN 60V 1A 180MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor NPN 60V 1A 180MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
 - BC55PA,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 1A I(C), 1-Element, NPN

Small Signal Bipolar Transistor, 1A I(C), 1-Element, NPN

Supplier's Site Datasheet
Singapore, Singapore
60 V 1 A DFN Bipolar Transistor
276-BC55PA,115
60 V 1 A DFN Bipolar Transistor 276-BC55PA,115
60 V, 1 A NPN medium power transistor DFN 3-Pin Product overview: BC55PA,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC55PA,115 can be used for catalog matching and distributor lookup.

60 V, 1 A NPN medium power transistor DFN 3-Pin Product overview: BC55PA,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC55PA,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Npn, 60V, 1A, Sot1061; Transistor Polarity Nexperia - 05W5362 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 60V, 1A, Sot1061; Transistor Polarity Nexperia
05W5362
Transistor, Npn, 60V, 1A, Sot1061; Transistor Polarity Nexperia 05W5362
TRANSISTOR, NPN, 60V, 1A, SOT1061; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:1.65W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 60V, 1A, SOT1061; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:1.65W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC55PA,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC55PA,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC55PA,115
TRANS NPN 60V 1A DFN2020D-3

TRANS NPN 60V 1A DFN2020D-3

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC55PA,115 1727-BC55PA,115DKR-ND BC55PA,115 276-BC55PA,115 05W5362 BC55PA,115
Product Name 60 V, 1 A NPN medium power transistors Single Bipolar Transistors 60 V 1 A DFN Bipolar Transistor Transistor, Npn, 60V, 1A, Sot1061; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT1061 SOT1061 3-UDFN Exposed Pad SOT1061 TO-3 AEC-Q100
Polarity NPN NPN NPN
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data