NPN medium power transistor in an ultra thin SOT1061 leadless SMD plastic package with an exposed heatsink for enhanced thermal conductivity. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 1 A, and a peak collector current of 2 A. The device features three DC current gain selections, with the BC55-16PA variant offering a gain range of 100 to 250 at VCE = 2 V and IC = 150 mA. The package measures 2 mm x 2 mm x 0.65 mm with a 1.3 mm pitch and side-wettable flanks. Maximum junction temperature is 150 °C, and it is rated for operation from -55 °C to 150 °C ambient temperature. The part meets IEC 60134 for limiting values and is not automotive qualified.
NPN medium power transistor in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package.
Table 1. Product overview
Type number
-
Package
-
NPN complement
Nexperia
- JEITA
BC55PA
SOT1061
-
BC52PA
BC55-10PA
BC52-10PA
BC55-16PA
BC52-16PA
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 60V 1A 180MHz 650mW Surface Mount 3-HUSON (2x2)
Bipolar (BJT) Transistor NPN 60V 1A 180MHz 650mW Surface Mount 3-HUSON (2x2)
Bipolar (BJT) Transistor NPN 60V 1A 180MHz 650mW Surface Mount 3-HUSON (2x2)
60 V, 1 A NPN medium power transistor DFN 3-Pin Product overview: BC55-16PA,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC55-16PA,115 can be used for catalog matching and distributor lookup.
Power Bipolar Transistor, 1A I(C), 60V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 3 Pin
Bipolar (BJT) Single Transistor, NPN, 60 V, 180 MHz, 1.65 W, 1 A, 100 RoHS Compliant: Yes
TRANS NPN 60V 1A 3HUSON
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC55-16PA,115 | 1727-2344-1-ND | 276-BC55-16PA,115 | BC55-16PA,115 | 05W5361 | BC55-16PA,115 |
| Product Name | 60 V, 1 A NPN medium power transistors | Single Bipolar Transistors | 60 V 1 A DFN Bipolar Transistor | Bipolar (Bjt) Single Transistor, Npn, 60 V, 180 Mhz, 1.65 W, 1 A, 100 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT1061 SOT1061 | 3-PowerUDFN | SOT1061 | TO-3 | AEC-Q100 | |
| Polarity | NPN | NPN | ||||
| Transistor Grade / Operating Range | Automotive |