NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a continuous collector current of 500 mA, with a peak collector current of 1 A for pulses up to 1 ms. The device is AEC-Q101 qualified and offers three current gain selections, with the BC817K-16 variant having a minimum hFE of 100 at I_C = 100 mA and V_CE = 1 V. Maximum power dissipation is 350 mW on a standard FR4 PCB with single-sided copper and 775 mW on a 4-layer PCB with a 1 cm² collector pad. Junction temperature ranges from -55 °C to 150 °C, and transition frequency is 100 MHz at I_C = 10 mA and V_CE = 5 V.
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Table 1.product overview
Type number
-
Package
-
PNP complement
Nexperia
-
JEDEC
BC817K-16
SOT23
TO-236AB
BC807K-16
BC817K-25
BC807K-25
BC817K-40
BC807K-40
Features and benefits
Applications
TRANS NPN 45V 0.5A TO-236AB
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
TRANS NPN 45V 0.5A TO236AB
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC817K-16R | 1727-BC817K-16RCT-ND | 28AK6385 | BC817K-16R |
| Product Name | 45 V, 500 mA NPN general-purpose transistors | Single Bipolar Transistors | Transistor, Bipolar Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | TO-236AB |
| IC(max) | 500 milliamps | 500 milliamps | ||
| VCEO | 45 volts | 45 volts | ||
| PD | 350 milliwatts | |||
| hfe | 250 |