PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) surface-mounted plastic package, with built-in bias resistors R1 = 2.2 kΩ and R2 = 47 kΩ, offering 100 mA output current capability and a collector-emitter voltage rating of -50 V. Qualified to AEC-Q101 for automotive applications. The device reduces component count and simplifies circuit design in low-current digital applications such as peripheral driving and IC input control.
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/PNP complement: PUMD10-Q
NPN/NPN complement: PUMH10-Q
Features and benefits
Applications
PUMB10-Q/SOT363/SC-8
PUMB10-Q/SOT363/SC-8
PUMB10-Q/SOT363/SC-8
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PUMB10-QX | 1727-PUMB10-QXDKR-ND |
| Product Name | 50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 2.2 kΩ, R2 = 47 kΩ | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |