Nexperia B.V. N-channel 100 V, 38 mΩ standard level MOSFET in LFPAK56 BUK7Y38-100EX

Description
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 100 V MOSFET in an LFPAK56 (Power-SO8) package using TrenchMOS technology, designed for automotive applications. The device has a drain-source on-state resistance of 24.5 mΩ at 25 °C and 105 mΩ at 175 °C, with a continuous drain current of 30 A at 25 °C and 95 W total power dissipation. It is rated for a junction temperature up to 175 °C and features repetitive avalanche ruggedness with a non-repetitive avalanche energy of 45.2 mJ. The gate-source threshold voltage is 1 V minimum at 175 °C. The package is a surface-mounted LFPAK56 (SOT669) with dimensions up to 6.2 mm in length, 5.0 mm in width, and 1.2 mm in height. The product is qualified to AEC-Q101 standard.

Datasheet Summary
Powered by GS/AI

N-channel 100 V MOSFET in an LFPAK56 (Power-SO8) package using TrenchMOS technology, designed for automotive applications. The device has a drain-source on-state resistance of 24.5 mΩ at 25 °C and 105 mΩ at 175 °C, with a continuous drain current of 30 A at 25 °C and 95 W total power dissipation. It is rated for a junction temperature up to 175 °C and features repetitive avalanche ruggedness with a non-repetitive avalanche energy of 45.2 mJ. The gate-source threshold voltage is 1 V minimum at 175 °C. The package is a surface-mounted LFPAK56 (SOT669) with dimensions up to 6.2 mm in length, 5.0 mm in width, and 1.2 mm in height. The product is qualified to AEC-Q101 standard.

Suppliers

Company
Product
Description
Supplier Links
N-channel 100 V, 38 mΩ standard level MOSFET in LFPAK56 - BUK7Y38-100EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 100 V, 38 mΩ standard level MOSFET in LFPAK56
BUK7Y38-100EX
N-channel 100 V, 38 mΩ standard level MOSFET in LFPAK56 BUK7Y38-100EX
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) rating of greater than 1 V at 175 °C

Applications

  • 12 V, 24 V and 48 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-1111-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1111-6-ND
Single FETs, MOSFETs 1727-1111-6-ND
N-Channel 100V 30A (Tc) 95W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 30A (Tc) 95W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1111-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1111-1-ND
Single FETs, MOSFETs 1727-1111-1-ND
N-Channel 100V 30A (Tc) 95W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 30A (Tc) 95W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1111-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1111-2-ND
Single FETs, MOSFETs 1727-1111-2-ND
N-Channel 100V 30A (Tc) 95W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 30A (Tc) 95W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y38-100EX - 865018-BUK7Y38-100EX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y38-100EX
865018-BUK7Y38-100EX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y38-100EX 865018-BUK7Y38-100EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 865018-BUK7Y38-100EX Series: TrenchMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 30A (Tc) 95W (Tc) Surface Mount LFPAK56, Power-SO8 Package: SC-100, SOT-669 Package: Reel - TR Mounting: Surface Mount Family Name: BUK7Y38 Categories: Discrete Semiconductor Products Case / Package: LFPAK56, Power-SO8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1727-1111-6, 568-10266-1-ND, 568-10266-6, 568-10266-2-ND, 568-10266-2, 568-10266-1, 568-10266-6-ND, 1727-1111-2, 934067444115, 1727-1111-1, BUK7Y38-100EX-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 865018-BUK7Y38-100EX
Series: TrenchMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 30A (Tc) 95W (Tc) Surface Mount LFPAK56, Power-SO8
Package: SC-100, SOT-669
Package: Reel - TR
Mounting: Surface Mount
Family Name: BUK7Y38
Categories: Discrete Semiconductor Products
Case / Package: LFPAK56, Power-SO8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1727-1111-6, 568-10266-1-ND, 568-10266-6, 568-10266-2-ND, 568-10266-2, 568-10266-1, 568-10266-6-ND, 1727-1111-2, 934067444115, 1727-1111-1, BUK7Y38-100EX-ND

Buy Now Datasheet
Singapore, Singapore
N-Channel 100 V SOIC MOSFET Transistor
278-BUK7Y38-100EX
N-Channel 100 V SOIC MOSFET Transistor 278-BUK7Y38-100EX
BUK7Y38-100E - N-channel 100 V, 38 mΩ standard level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK7Y38-100EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y38-100EX can be used for catalog matching and distributor lookup.

BUK7Y38-100E - N-channel 100 V, 38 mΩ standard level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK7Y38-100EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y38-100EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7Y38-100EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7Y38-100EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7Y38-100EX
MOSFET N-CH 100V 30A LFPAK56

MOSFET N-CH 100V 30A LFPAK56

Supplier's Site
Mosfet Transistor, N Channel, 30 A, 100 V, 0.0245 Ohm, 10 V, 3 V Rohs Compliant Nexperia - 90W4292 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 30 A, 100 V, 0.0245 Ohm, 10 V, 3 V Rohs Compliant Nexperia
90W4292
Mosfet Transistor, N Channel, 30 A, 100 V, 0.0245 Ohm, 10 V, 3 V Rohs Compliant Nexperia 90W4292
MOSFET Transistor, N Channel, 30 A, 100 V, 0.0245 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 30 A, 100 V, 0.0245 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - BUK7Y38-100EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK7Y38-100EX
Single FETs, MOSFETs BUK7Y38-100EX
MOSFET N-CH 100V 30A LFPAK56

MOSFET N-CH 100V 30A LFPAK56

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 100 38 mo FET

MOSFET N-channel 100 38 mo FET

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK7Y38-100EX 1727-1111-6-ND 865018-BUK7Y38-100EX 278-BUK7Y38-100EX BUK7Y38-100EX 90W4292 BUK7Y38-100EX BUK7Y38-100EX
Product Name N-channel 100 V, 38 mΩ standard level MOSFET in LFPAK56 Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y38-100EX N-Channel 100 V SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 30 A, 100 V, 0.0245 Ohm, 10 V, 3 V Rohs Compliant Nexperia Single FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
IDSS 30000 milliamps 30000 milliamps
VGS(off) 20 volts
PD 95 milliwatts 95000 milliwatts
Unlock Full Specs
to access all available technical data