Nexperia B.V. SMD 40V 75A MOSFET Transistor BUK765R3-40E,118

Description
N-CH Power MOSFET 40V 75A D2PAK Surface Mount Product overview: BUK765R3-40E,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK765R3-40E,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH Power MOSFET 40V 75A D2PAK Surface Mount Product overview: BUK765R3-40E,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK765R3-40E,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 40V 75A MOSFET Transistor
278-BUK765R3-40E,118
SMD 40V 75A MOSFET Transistor 278-BUK765R3-40E,118
N-CH Power MOSFET 40V 75A D2PAK Surface Mount Product overview: BUK765R3-40E,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK765R3-40E,118 can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 40V 75A D2PAK Surface Mount Product overview: BUK765R3-40E,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK765R3-40E,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-7255-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7255-2-ND
Single FETs, MOSFETs 1727-7255-2-ND
N-Channel 40V 75A (Tc) 137W (Tc) Surface Mount D2PAK

N-Channel 40V 75A (Tc) 137W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK765R3-40E,118 - 1025288-BUK765R3-40E,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK765R3-40E,118
1025288-BUK765R3-40E,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK765R3-40E,118 1025288-BUK765R3-40E,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025288-BUK765R3-40E ,118 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 137W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 35.5nC @ 10V Max Input Capacitance: 2772pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.9 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025288-BUK765R3-40E,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 137W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 35.5nC @ 10V
Max Input Capacitance: 2772pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.9 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - BUK765R3-40E,118 - Rochester Electronics
Newburyport, MA, United States
TRANSISTOR >30MHZ

TRANSISTOR >30MHZ

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK765R3-40E,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK765R3-40E,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK765R3-40E,118
MOSFET N-CH 40V 75A D2PAK

MOSFET N-CH 40V 75A D2PAK

Supplier's Site
MOSFET N-CH 40V 75A D2PAK - 554-BUK765R3-40E,118 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 40V 75A D2PAK
554-BUK765R3-40E,118
MOSFET N-CH 40V 75A D2PAK 554-BUK765R3-40E,118
MOSFET N-CH 40V 75A D2PAK

MOSFET N-CH 40V 75A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BUK765R3-40E,118 1727-7255-2-ND 1025288-BUK765R3-40E,118 BUK765R3-40E,118 BUK765R3-40E,118 554-BUK765R3-40E,118
Product Name SMD 40V 75A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK765R3-40E,118 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 40V 75A D2PAK
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 40 volts 40 volts 40 volts
PD 137000 milliwatts 137000 milliwatts 137000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data