Nexperia B.V. 45 V, 100 mA NPN general-purpose transistor BC847CM,315

Description
NPN general-purpose transistor in a ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistor in a ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in an ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package with dimensions 1.0 x 0.6 x 0.5 mm. It has a collector-emitter voltage rating of 45 V and a collector current rating of 100 mA. The device offers a DC current gain (hFE) range of 420 to 800 and is AEC-Q101 qualified for automotive applications. It is suitable for general-purpose switching and amplification.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in an ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package with dimensions 1.0 x 0.6 x 0.5 mm. It has a collector-emitter voltage rating of 45 V and a collector current rating of 100 mA. The device offers a DC current gain (hFE) range of 420 to 800 and is AEC-Q101 qualified for automotive applications. It is suitable for general-purpose switching and amplification.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA NPN general-purpose transistor - BC847CM,315 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA NPN general-purpose transistor
BC847CM,315
45 V, 100 mA NPN general-purpose transistor BC847CM,315
NPN general-purpose transistor in a ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections AEC-Q101 qualified Applications General-purpose switching and amplification

NPN general-purpose transistor in a ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • General-purpose transistors
  • SMD plastic packages
  • Three different gain selections
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
 - BC847CM,315 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC847CM,315TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC847CM,315TR-ND
Single Bipolar Transistors 1727-BC847CM,315TR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount SOT-883

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount SOT-883

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC847CM,315DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC847CM,315DKR-ND
Single Bipolar Transistors 1727-BC847CM,315DKR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount SOT-883

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount SOT-883

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC847CM,315CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC847CM,315CT-ND
Single Bipolar Transistors 1727-BC847CM,315CT-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount SOT-883

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount SOT-883

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278654-BC847CM,315 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278654-BC847CM,315
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278654-BC847CM,315
Win Source Part Number: 1278654-BC847CM,315 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V Frequency - Transition: 100MHz Package / Case: SC-101, SOT-883 Supplier Device Package: SOT-883 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Nexperia USA Inc. Other Names: 568-8208-1,568-8208- 6,BC847CM T/R,BC847CM T/R,568-8208-6,BC847 CM,315,568-8208-2,17 27-6386-2,9340571513 15,1727-6386-1,1727- 6386-6,2156-BC847CM, 315-NEX,568-8208-1,5 68-8208-2,NEXNEXBC84 7CM,315,BC847CM315 Base Product Number: BC847

Win Source Part Number: 1278654-BC847CM,315
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: SC-101, SOT-883
Supplier Device Package: SOT-883
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 568-8208-1,568-8208-6,BC847CM T/R,BC847CM T/R,568-8208-6,BC847CM,315,568-8208-2,1727-6386-2,934057151315,1727-6386-1,1727-6386-6,2156-BC847CM,315-NEX,568-8208-1,568-8208-2,NEXNEXBC847CM,315,BC847CM315
Base Product Number: BC847

Buy Now Datasheet
Singapore, Singapore
45 V 100 mA DFN Bipolar Transistor
276-BC847CM,315
45 V 100 mA DFN Bipolar Transistor 276-BC847CM,315
BC847 series - 45 V, 100 mA NPN general-purpose transistors DFN 3-Pin Product overview: BC847CM,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 100 mA, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 100 mA, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847CM,315 can be used for catalog matching and distributor lookup.

BC847 series - 45 V, 100 mA NPN general-purpose transistors DFN 3-Pin Product overview: BC847CM,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 100 mA, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 100 mA, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847CM,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847CM,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847CM,315
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847CM,315
TRANS NPN 45V 0.1A SOT883

TRANS NPN 45V 0.1A SOT883

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC847CM,315 BC847CM,315 1727-BC847CM,315TR-ND 1278654-BC847CM,315 276-BC847CM,315 BC847CM,315
Product Name 45 V, 100 mA NPN general-purpose transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 45 V 100 mA DFN Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT883 SOT883 SOT883 SC-101, SOT-883 SOT3 AEC-Q101
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general purpose transistor - 2PD601ASW-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 50 volts
View Details
3 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16H-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
2 suppliers
Bipolar Transistor - 293-PBLS2023D,115 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
7 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602ASL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
4 suppliers