Nexperia B.V. 30 V, N-channel Trench MOSFET BUK6D22-30EX

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package, measuring 2 mm x 2 mm x 0.65 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 30 V, a continuous drain current of 22 A at 25 °C, and a total power dissipation of 19 W at 25 °C. The junction temperature range extends to 175 °C, with ESD protection exceeding 2 kV HBM and AEC-Q101 qualification. Side wettable flanks support optical solder inspection.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package, measuring 2 mm x 2 mm x 0.65 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 30 V, a continuous drain current of 22 A at 25 °C, and a total power dissipation of 19 W at 25 °C. The junction temperature range extends to 175 °C, with ESD protection exceeding 2 kV HBM and AEC-Q101 qualification. Side wettable flanks support optical solder inspection.

Suppliers

Company
Product
Description
Supplier Links
30 V, N-channel Trench MOSFET - BUK6D22-30EX - Nexperia B.V.
Nijmegen, Netherlands
30 V, N-channel Trench MOSFET
BUK6D22-30EX
30 V, N-channel Trench MOSFET BUK6D22-30EX
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Extended temperature range Tj = 175 °C
  • Side wettable flanks for optical solder inspection
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2)
  • Trench MOSFET technology
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-8675-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8675-1-ND
Single FETs, MOSFETs 1727-8675-1-ND
N-Channel 30V 7.2A (Ta), 22A (Tc) 2W (Ta), 19W (Tc) Surface Mount DFN2020MD-6

N-Channel 30V 7.2A (Ta), 22A (Tc) 2W (Ta), 19W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8675-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8675-6-ND
Single FETs, MOSFETs 1727-8675-6-ND
N-Channel 30V 7.2A (Ta), 22A (Tc) 2W (Ta), 19W (Tc) Surface Mount DFN2020MD-6

N-Channel 30V 7.2A (Ta), 22A (Tc) 2W (Ta), 19W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8675-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8675-2-ND
Single FETs, MOSFETs 1727-8675-2-ND
N-Channel 30V 7.2A (Ta), 22A (Tc) 2W (Ta), 19W (Tc) Surface Mount DFN2020MD-6

N-Channel 30V 7.2A (Ta), 22A (Tc) 2W (Ta), 19W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Singapore, Singapore
30V 7.2A 22A MOSFET Transistor
278-BUK6D22-30EX
30V 7.2A 22A MOSFET Transistor 278-BUK6D22-30EX
MOSFET N-CH 30V 7.2A/22A 6DFN Product overview: BUK6D22-30EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.2A, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.2A, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK6D22-30EX can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 7.2A/22A 6DFN Product overview: BUK6D22-30EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.2A, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.2A, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK6D22-30EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1356090-BUK6D22-30EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1356090-BUK6D22-30EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1356090-BUK6D22-30EX
Win Source Part Number: 1356090-BUK6D22-30EX Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 6-UDFN Exposed Pad Supplier Device Package: DFN2020MD-6 Base Product Number: BUK6D22 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 7.2A (Ta), 22A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 22mOhm @ 7.2A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 440 pF @ 15 V Power Dissipation (Max): 2W (Ta), 19W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1356090-BUK6D22-30EX
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: DFN2020MD-6
Base Product Number: BUK6D22
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 7.2A (Ta), 22A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 22mOhm @ 7.2A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 440 pF @ 15 V
Power Dissipation (Max): 2W (Ta), 19W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 30V, Dfn2020Md; Transistor Polarity Nexperia - 07AH3638 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 30V, Dfn2020Md; Transistor Polarity Nexperia
07AH3638
Mosfet, Aec-Q101, N-Ch, 30V, Dfn2020Md; Transistor Polarity Nexperia 07AH3638
MOSFET, AEC-Q101, N-CH, 30V, DFN2020MD; Transistor Polarity:N Channel; Continuous Drain Current Id:22A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.016ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 30V, DFN2020MD; Transistor Polarity:N Channel; Continuous Drain Current Id:22A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.016ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK6D22-30EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK6D22-30EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK6D22-30EX
MOSFET N-CH 30V 7.2A/22A 6DFN

MOSFET N-CH 30V 7.2A/22A 6DFN

Supplier's Site
Single FETs, MOSFETs - BUK6D22-30EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK6D22-30EX
Single FETs, MOSFETs BUK6D22-30EX
MOSFET N-CH 30V 7.2A/22A 6DFN

MOSFET N-CH 30V 7.2A/22A 6DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET BUK6D22-30E/SOT1220/ SOT1220

MOSFET BUK6D22-30E/SOT1220/SOT1220

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK6D22-30EX 1727-8675-1-ND 278-BUK6D22-30EX 1356090-BUK6D22-30EX 07AH3638 BUK6D22-30EX BUK6D22-30EX BUK6D22-30EX
Product Name 30 V, N-channel Trench MOSFET Single FETs, MOSFETs 30V 7.2A 22A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 30V, Dfn2020Md; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
IDSS 22000 milliamps 22000 milliamps 7200 milliamps
VGS(off) 20 volts
PD 19 milliwatts 19 milliwatts 2000 to 19000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data