Nexperia B.V. 45 V, 100 mA NPN general-purpose transistors BC847W-QX

Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W-Q SOT323 SC-70 BC857W-Q BC847AW-Q BC857AW-Q BC847BW-Q BC857BW-Q BC847CW-Q BC857CW-Q 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W-Q SOT323 SC-70 BC857W-Q BC847AW-Q BC857AW-Q BC847BW-Q BC857BW-Q BC847CW-Q BC857CW-Q 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a very small SOT323 (SC-70) surface-mounted plastic package, rated for 45 V collector-emitter voltage and 100 mA collector current, with a maximum power dissipation of 200 mW. Qualified to AEC-Q101 for automotive applications. Thermal resistance from junction to ambient is 625 K/W when mounted on a standard FR4 PCB.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a very small SOT323 (SC-70) surface-mounted plastic package, rated for 45 V collector-emitter voltage and 100 mA collector current, with a maximum power dissipation of 200 mW. Qualified to AEC-Q101 for automotive applications. Thermal resistance from junction to ambient is 625 K/W when mounted on a standard FR4 PCB.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA NPN general-purpose transistors - BC847W-QX - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA NPN general-purpose transistors
BC847W-QX
45 V, 100 mA NPN general-purpose transistors BC847W-QX
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W-Q SOT323 SC-70 BC857W-Q BC847AW-Q BC857AW-Q BC847BW-Q BC857BW-Q BC847CW-Q BC857CW-Q 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number1

-

Package

-

PNP complement

Nexperia

-

JEITA

BC847W-Q

SOT323

SC-70

BC857W-Q

BC847AW-Q

BC857AW-Q

BC847BW-Q

BC857BW-Q

BC847CW-Q

BC857CW-Q


1 Valid for all available selection groups.

Features and benefits

  • General-purpose transistors
  • SMD plastic packages
  • Three different gain selections
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC847W-QX-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC847W-QX-ND
Single Bipolar Transistors 1727-BC847W-QX-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
 - BC847W-QX - Rochester Electronics
Newburyport, MA, United States
45 V, 100 mA NPN general-purpose transistors

45 V, 100 mA NPN general-purpose transistors

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847W-QX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847W-QX
TRANS NPN 45V 0.1A SOT323

TRANS NPN 45V 0.1A SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number BC847W-QX 1727-BC847W-QX-ND BC847W-QX BC847W-QX
Product Name 45 V, 100 mA NPN general-purpose transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT323 AEC-Q101
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-16-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
2 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-25WX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Single Bipolar Transistors - BC846B/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers