Nexperia B.V. 45 V, 500 mA NPN general-purpose transistors BC817K-40HR

Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - Package - PNP complement - Nexperia - JEDEC - BC817K-16H SOT23 TO236AB - BC817K-25H - BC817K-40H - Features and benefits Three current gain selections High power dissipation capability High-temperature applications up to 175 °C AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote Datasheet
Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - Package - PNP complement - Nexperia - JEDEC - BC817K-16H SOT23 TO236AB - BC817K-25H - BC817K-40H - Features and benefits Three current gain selections High power dissipation capability High-temperature applications up to 175 °C AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA NPN general-purpose transistors - BC817K-40HR - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA NPN general-purpose transistors
BC817K-40HR
45 V, 500 mA NPN general-purpose transistors BC817K-40HR
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - Package - PNP complement - Nexperia - JEDEC - BC817K-16H SOT23 TO236AB - BC817K-25H - BC817K-40H - Features and benefits Three current gain selections High power dissipation capability High-temperature applications up to 175 °C AEC-Q101 qualified Applications General-purpose switching and amplification

NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Table 1.product overview

Type number

-

Package

-

PNP complement


-

Nexperia

-

JEDEC

-

BC817K-16H

SOT23

TO236AB

-

BC817K-25H

-

BC817K-40H

-

Features and benefits

  • Three current gain selections
  • High power dissipation capability
  • High-temperature applications up to 175 °C
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC817K-40HRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817K-40HRCT-ND
Single Bipolar Transistors 1727-BC817K-40HRCT-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 350mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 350mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC817K-40HRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817K-40HRTR-ND
Single Bipolar Transistors 1727-BC817K-40HRTR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 350mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 350mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC817K-40HRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817K-40HRDKR-ND
Single Bipolar Transistors 1727-BC817K-40HRDKR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 350mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 350mW Surface Mount TO-236AB

Buy Now Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6388 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6388
Transistor, Bipolar Rohs Compliant Nexperia 28AK6388
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817K-40HR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC817K-40HR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC817K-40HR
TRANS NPN 45V 0.5A TO236AB

TRANS NPN 45V 0.5A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC817K-40HR 1727-BC817K-40HRCT-ND 28AK6388 BC817K-40HR
Product Name 45 V, 500 mA NPN general-purpose transistors Single Bipolar Transistors Transistor, Bipolar Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-236AB
IC(max) 500 milliamps 500 milliamps
VCEO 45 volts 45 volts
PD 425 milliwatts
hfe 250
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
80 V, 1 A NPN medium power transistors - BC56PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
20 V, 2 A PNP medium power transistors - BC69-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
PNP general purpose transistor - 2PB1219AS,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
6 suppliers