High-speed switching diode, encapsulated in small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BAS16 series - High-speed switching diodes TO-236 3-Pin Product overview: BAS16,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16,235 can be used for catalog matching and distributor lookup.
Diode Standard 100V 215mA (DC) Surface Mount TO-236AB
Diode Standard 100V 215mA (DC) Surface Mount TO-236AB
Diode Standard 100V 215mA (DC) Surface Mount TO-236AB
DIODE GP 100V 215MA TO236AB
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | BAS16,235 | 280-BAS16,235 | 1727-6172-2-ND | BAS16,235 |
| Product Name | High-speed switching diode | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching | |||
| RoHS Compliant | RoHS | |||
| VF | 715 to 0.7150 volts | 1.25 volts | ||
| IF | 215 mA | |||
| VR | 100 volts |