General purpose diode fabricated in planar technology and encapsulated in a very small SOD323 (SC-76) plastic package.
Features and benefits
Applications
BAS321 - General purpose diode SOD 2-Pin Product overview: BAS321,135 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS321,135 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1048174-BAS321,135
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 200 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Alternative Parts (Cross-Reference): BAV21WS-7-F; BAV21W-7-F; BAS20-7-F; BAV19W-TP; BAS21; BAS21-TPBAS321135;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: NEXNEXBAS321,135,934
Base Product Number: BAS321
DIODE STANDARD 200V 250MA SOD323
Diode Standard 200V 250mA (DC) Surface Mount SOD-323
DIODE GEN PURP 200V 250MA SOD323
DIODE GEN PURP 200V 250MA SOD323
DIODE GEN PURP 200V 250MA SOD323
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | General Purpose Diodes | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | BAS321,135 | 280-BAS321,135 | 1048174-BAS321,135 | 1727-BAS321,135DKR-ND | BAS321,135 | BAS321,135 |
| Product Name | General purpose diode | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SOD-323; SOD323 SOD323 | SC-76; SOD-323; SC-76, SOD-323 | ||||
| RoHS Compliant | RoHS | |||||
| VF | 1 to 1.00E-3 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| IF | 250 mA | |||||
| IR | 1.00E-4 mA | 0.1000 mA | 1.00E-4 mA |