Nexperia B.V. High-speed switching diode BAS16W,115

Description
High-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Applications High-speed switching General-purpose switching
Request a Quote
Description
High-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Applications High-speed switching General-purpose switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

High-speed switching diode in a SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm, with a repetitive peak reverse voltage of 100 V and a reverse recovery time of 4 ns. The diode has a maximum forward current of 175 mA and a total power dissipation of 200 mW at 25 °C ambient temperature, with a junction temperature rating up to 150 °C. Diode capacitance is 1.5 pF at 0 V and 1 MHz. Forward voltage ranges up to 1.25 V at 150 mA.

Datasheet Summary
Powered by GS/AI

High-speed switching diode in a SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm, with a repetitive peak reverse voltage of 100 V and a reverse recovery time of 4 ns. The diode has a maximum forward current of 175 mA and a total power dissipation of 200 mW at 25 °C ambient temperature, with a junction temperature rating up to 150 °C. Diode capacitance is 1.5 pF at 0 V and 1 MHz. Forward voltage ranges up to 1.25 V at 150 mA.

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAS16W,115 - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAS16W,115
High-speed switching diode BAS16W,115
High-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Applications High-speed switching General-purpose switching

High-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance
  • Low leakage current
  • Reverse voltage: VR ≤ 100 V
  • Repetitive peak reverse voltage: VRRM ≤ 100 V

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
Singapore, Singapore
Diode and Rectifier
280-BAS16W,115
Diode and Rectifier 280-BAS16W,115
BAS16 series - High-speed switching diodes SC-70 3-Pin Product overview: BAS16W,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16W,115 can be used for catalog matching and distributor lookup.

BAS16 series - High-speed switching diodes SC-70 3-Pin Product overview: BAS16W,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16W,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-2888-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2888-1-ND
Single Diodes 1727-2888-1-ND
Diode Standard 100V 175mA (DC) Surface Mount SOT-323

Diode Standard 100V 175mA (DC) Surface Mount SOT-323

Buy Now Datasheet
Single Diodes - 1727-2888-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2888-2-ND
Single Diodes 1727-2888-2-ND
Diode Standard 100V 175mA (DC) Surface Mount SOT-323

Diode Standard 100V 175mA (DC) Surface Mount SOT-323

Buy Now Datasheet
Single Diodes - 1727-2888-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2888-6-ND
Single Diodes 1727-2888-6-ND
Diode Standard 100V 175mA (DC) Surface Mount SOT-323

Diode Standard 100V 175mA (DC) Surface Mount SOT-323

Buy Now Datasheet
 - BAS16W,115 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 0.175A, 100V V(RRM), Silicon

Rectifier Diode, 1 Phase, 1 Element, 0.175A, 100V V(RRM), Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1048184-BAS16W,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1048184-BAS16W,115
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1048184-BAS16W,115
Win Source Part Number: 1048184-BAS16W,115 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, BAS16 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 175mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 500 nA @ 80 V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Alternative Parts (Cross-Reference): BAS16W,115BAS16W,115 .; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Nexperia USA Inc. Other Names: 568-1597-6,2156-BAS1 6W,115-NEX,NEXNXPBAS 16W,115,934022380115 ,NEXNEXBAS16W,115,56 8-1597-1-ND,1727-288 8-1,1727-2888-2,568- 1597-6-ND,BAS16W T/R,2156-BAS16W,115, 568-1597-2-ND,1727-2 888-6,568-1597-2,568 -1597-1 Base Product Number: BAS16

Win Source Part Number: 1048184-BAS16W,115
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, BAS16
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 175mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 500 nA @ 80 V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Alternative Parts (Cross-Reference): BAS16W,115BAS16W,115.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 568-1597-6,2156-BAS16W,115-NEX,NEXNXPBAS16W,115,934022380115,NEXNEXBAS16W,115,568-1597-1-ND,1727-2888-1,1727-2888-2,568-1597-6-ND,BAS16W T/R,2156-BAS16W,115,568-1597-2-ND,1727-2888-6,568-1597-2,568-1597-1
Base Product Number: BAS16

Buy Now Datasheet
Diodes >> Diodes - General Purpose - BAS16W,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
BAS16W,115
Diodes >> Diodes - General Purpose BAS16W,115
175mA Single 1.25V@150mA 100V SOT-323-3 Diodes - General Purpose ROHS

175mA Single 1.25V@150mA 100V SOT-323-3 Diodes - General Purpose ROHS

Supplier's Site Datasheet
Single Diodes - BAS16W,115 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS16W,115
Single Diodes BAS16W,115
DIODE GEN PURP 100V 175MA SOT323

DIODE GEN PURP 100V 175MA SOT323

Supplier's Site Datasheet
Small Signal Diode, 0.175A, 100V, Sot323; Diode Configuration Nexperia - 96K6749 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 0.175A, 100V, Sot323; Diode Configuration Nexperia
96K6749
Small Signal Diode, 0.175A, 100V, Sot323; Diode Configuration Nexperia 96K6749
SMALL SIGNAL DIODE, 0.175A, 100V, SOT323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:175mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

SMALL SIGNAL DIODE, 0.175A, 100V, SOT323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:175mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

Supplier's Site
Small Signal Diode, 0.175A, 100V, Sot323; Diode Configuration Nexperia - 97W1816 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 0.175A, 100V, Sot323; Diode Configuration Nexperia
97W1816
Small Signal Diode, 0.175A, 100V, Sot323; Diode Configuration Nexperia 97W1816
SMALL SIGNAL DIODE, 0.175A, 100V, SOT323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:175mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

SMALL SIGNAL DIODE, 0.175A, 100V, SOT323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:175mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS16W,115
Discrete Semiconductor Products - Diodes - Rectifiers BAS16W,115
DIODE GEN PURP 100V 175MA SOT323

DIODE GEN PURP 100V 175MA SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Diodes General Purpose Diodes General Purpose Diodes Diodes Rectifiers
Product Number BAS16W,115 280-BAS16W,115 1727-2888-1-ND BAS16W,115 1048184-BAS16W,115 BAS16W,115 BAS16W,115 96K6749 BAS16W,115
Product Name High-speed switching diode Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes >> Diodes - General Purpose Single Diodes Small Signal Diode, 0.175A, 100V, Sot323; Diode Configuration Nexperia Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching
RoHS Compliant RoHS RoHS RoHS RoHS
VF 715 to 0.7150 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts
IF 175 mA 175 mA
VR 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data